1.1 This specification establishes the requirements for seamless copper tube (DWV) produced from Copper UNS No. C12200 and intended for sanitary drainage, waste, and vent piping. Note 1: Fittings used for soldered or brazed connections in drainage, waste, or vent systems are described in...
This specification establishes the requirements for threadless, seamless, and deoxidized copper pipes in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be produced from coppers with either UNS No....
1.1 This test method covers gas distribution system components intended for installation into a high-purity gas distribution system. 1.1.1 This test method describes a procedure designed to draw statistically significant comparisons of particulate generation performance of valves tested under...
1.1 This specification establishes the performance characteristics required for mechanically attached fittings (MAFs) for use in piping and tubing systems. These fittings directly attach to pipe or tube by mechanical deformation of the pipe or tube or fitting, or a combination...
This specification covers requirements, test methods, assembly, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to and including 180 °F (82 °C). These...
1.1 This specification covers requirements, test methods, assembly, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to and including 180 °F (82 °C). These...
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including both hydraulically and pneumatically pressurized systems. It is applicable to pipes and...
This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges...
1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions,...
1.1 This specification covers requirements, test methods, assembly, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to and including 180 °F (82 °C). These...
This specification covers a Chlorinated Poly(Vinyl Chloride)/Aluminum/C
1.1 This specification covers a Chlorinated Poly(Vinyl Chloride)/Aluminum/C
ISO 11297-1:2018 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including both hydraulically and pneumatically pressurized systems. It is applicable to pipes and...
This document, in conjunction with ISO 11297-1 and ISO 11296-4, specifies requirements and test methods for cured-in-place pipes and fittings used for the renovation of hydraulically and pneumatically pressurized underground drainage and sewerage networks with service temperatures up...
This specification covers seamless and welded titanium and titanium alloy tubing on which the external or internal surface, or both, has been modified by a cold forming process to produce an integral enhanced surface for improved heat transfer. The tubes are used in surface condensers, evaporators,...
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including both hydraulically and pneumatically pressurized systems. It is applicable to pipes and...
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems. Materials covered in this specification are Poly(Vinyl Chloride) (PVC), Chlorinated Poly(Vinyl Chloride) (CPVC) and Polyethylene (PE) plastic...
This practice describes a one-step (solvent cement only) method of joining pipe to fittings (and or piping components) that employ tapered sockets that provide an interference fit 1⁄3 to 2⁄3 's of the socket depth. This practice applies to poly(vinyl chloride) (PVC), or chlorinated...