This commercial item description (CID) covers one type of cylinder gage. The gage is used to measure engine cylinder bores for straightness, out of roundness, and taper diameters.
017690-000000-000000 1 Scope 1.1 These requirements cover shut-off valves, with or without relief valve, that are for use on cylinders that comply with the specifications and charging and maintenance regulations of the U.S. Department of Transportation (DOT) or the corresponding...
This specification specifies the general requirements of steam cylinder oil used for Lubrication of air cylinder that enamel coated drying furnace or electric spot welder.
This document provides guidance for oxygen cylinder installation on commerical aircraft based on airworthiness requirements, and methods practiced within aerospace industry. It covers considerations for oxygen systems from beginning of project phase up to production, maintenance, and...
This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and applicable in other associations. It covers considerations for oxygen systems from beginning of project phase up to production, maintenance,...
1 SCOPE This standard outlines the requirements of single rod, double acting, cushioned air cylinders with magnetic piston, conforming to Ford Standard U-NC101 and U-NC103.
This commercial item description shall be used in preference to Federal Specification NNN-C-940. This commercial item description covers requirements for glass graduated cylinders, suitable for laboratory purposes.
This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and as far as applicable in other associations. It covers considerations to be taken for oxygen systems from beginning of project phase up to...
The effect of flaws with and without cyclic loading was investigated on a composite overwrapped pressure vessel with a non-load sharing polymer liner. Flaws were machined in the structure to four depths and then were cycled for 0, I 0,000 and 20,000 cycles. Finally, the cylinders were...
This document covers the mechanisms from the power cylinder which contribute to the mechanical friction of an internal combustion engine. It will not discuss in detail the influence of other engine components or engine driven accessories on friction.
This test procedure describes tests for determining characteristics of hydraulic cylinders as used on construction and industrial mobile machinery as referenced in SAE J1116. In this code, metric equivalents are established according to SAE J916. These characteristics are to be recorded on...
This document describes the various scuffing failure modes of the power cylinder system in an internal combustion engine. The causes and preventative measures for each failure mode are discussed. It should be noted that many remedies for scuff can lead to NVH (noise vibration and harshness)...
Specifies materials, dimensions and constructional and performance requirements for three sizes of gascylinder trolleys to take steel cylinders of 1360, 3400 and 6800 litre capacities for use in hospitals.