This part of IEC 61076 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical...
This part of IEC 61076 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical...
This document defines terms and specifies test methods and general performance requirements for single-pole and multi-pole connections used with on-board electrical wiring harnesses of road vehicles. This document is applicable to connectors designed to be disconnected after mounting...
2.1 This practice provides the procedure to locate the thinnest portions of the zinc coating on newly coated items (see Appendix X1) produced to a product specification under the jurisdiction of ASTM Committee A05 and its subcommittees as designated by a purchaser in a purchase order or contract. 2...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-55629 Circuit Breakers, Magnetic, Unsealed or Panel Seal, Trip-Free, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by Specification...
This document defines terms and specifies test methods and general performance requirements for single-pole and multi-pole connections used with on-board electrical wiring harnesses of road vehicles. This document is applicable to connectors designed to be disconnected after mounting...
This document specifies a noise test code for determining, efficiently and under standardized conditions, the common noise emission characteristics of portable, hand-held, combustion engine powered forest and garden machines, and specific requirements for chain-saws, brush-cutters, grass-trimmers,...
This standard applies to all pad-mounted, dry vault, submersible, and overhead single- or multi-pole alternating current fault interrupters (FIs) for rated maximum voltages above 1000 V and up to and including 38 kV. Devices that require a dependent manual operation are not covered by this...
Scope. This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
Scope. This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
Scope. This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
This clause of IEC 60320-1 is replaced as follows: This part of IEC 60320 is applicable to two-pole appliance couplers for alternating current only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for household and similar...
This document specifies a noise test code for determining, efficiently and under standardized conditions, the common noise emission characteristics of portable, hand-held, combustion engine powered forest and garden machines, and specific requirements for chain-saws, brush-cutters, grass-trimmers,...
This document specifies a four-pole connector system for implantable cardiac rhythm management (CRM) devices which have pacing, electrogram sensing and/or defibrillation functions. This document includes requirements for the connector portion of an implantable lead as well as for the mating...
Scope. This drawing describes the requirements for a family of circuit breakers with illuminated handles for use in overcurrent protection.
This document defines the minimum requirements for safety in poles for alpine and touring skiing. It specifies test methods to check conformity with these requirements. It is applicable to ski-poles for alpine and touring skiing in the following ranges of total length, lT: - group A,...