This Standard specifies the requirements for polyethylene spigot fittings (hereafter referred to as "fittings") intended to be used with polyethylene pipes and fittings for the supply of town gas and liquefied petroleum gas. NOTE: The International Standard corresponding to this...
1.1 This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by Specifications D3035, D2513, and D2683. This specification covers newly manufactured heater faces and used heater faces which have...
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes of 300 to 1500 mm (12 to 60 in.) are included. Materials, workmanship, dimensions,...
This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by certain specifications. It covers newly manufactured heater faces and used heater faces which have been recoated. Heater faces may be...
1.1 This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by Specifications D 3035, D 2513, D 2447, and D 2683. This specification covers newly manufactured heater faces and used heater faces...
1.1 This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by Specifications D 3035, D 2513, D 2447, and D 2683. This specification covers newly manufactured heater faces and used heater faces...
SCOPE AND PURPOSE This technical note offers guidance and requirements for polyethylene gas pipe manufacturers and provides criteria for evaluation of manufacturers by purchasers of polyethylene gas pipe, with respect to the use of rework of polyethylene materials...
This practice covers the procedures for subsurface installation of corrugated polyethylene pipe, in accordance with the flexible conduit principles, intended for agricultural drainage or water table control. It is not however recommended for sanitary and storm sewer applications....
This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by Specifications D3035, D2513, and D2683. This specification covers newly manufactured heater faces and used heater faces which have been...
1.1 This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by Specifications D3035, D2513, and D2683. This specification covers newly manufactured heater faces and used heater faces which have...
1.1 This specification covers the identification of polyethylene plastic pipe and fittings materials according to a cell classification system. It is not the function of this specification to provide specific engineering data for design purposes, to specify manufacturing tolerances,...
1.1 This specification covers the identification of polyethylene plastic pipe and fittings materials according to a cell classification system. It is not the function of this specification to provide specific engineering data for design purposes, to specify manufacturing tolerances,...
1.1 This specification covers the identification of polyethylene plastic pipe and fittings materials according to a cell classification system. It is not the function of this specification to provide specific engineering data for design purposes, to specify manufacturing tolerances,...
1.1 This specification covers the identification of polyethylene plastic pipe and fittings materials according to a cell classification system. It is not the function of this specification to provide specific engineering data for design purposes, to specify manufacturing tolerances,...
This practice covers the procedures for subsurface installation of corrugated polyethylene pipe, in accordance with the flexible conduit principles, intended for agricultural drainage or water table control. It is not however recommended for sanitary and storm sewer applications....
This practice covers the procedures for subsurface installation of corrugated polyethylene pipe, in accordance with the flexible conduit principles, intended for agricultural drainage or water table control. It is not however recommended for sanitary and storm sewer applications....
This specification covers the identification of polyethylene plastic pipe and fitting materials. Cell classification of materials shall be according to tests of primary properties like density, melt index, flexural modulus, tensile strength at yield, slow crack growth resistance, and...
This specification covers the identification of polyethylene plastic pipe and fittings materials in accordance with a cell classification system. It is not the function of this specification to provide specific engineering data for design purposes, to specify manufacturing tolerances,...
This specification covers the identification of polyethylene plastic pipe and fitting materials. Cell classification of materials shall be according to tests of primary properties like density, melt index, flexural modulus, tensile strength at yield, slow crack growth resistance, and...
This practice covers the procedures for subsurface installation of corrugated polyethylene pipe, in accordance with the flexible conduit principles, intended for agricultural drainage or water table control. It is not however recommended for sanitary and storm sewer applications....