1.1 This practice establishes procedures for ultrasonic testing (UT) of butt fusion joints in polyethylene pipe. Although high density polyethylene (HDPE) and medium density polyethylene (MDPE) materials are most commonly used, the procedures described may apply to other types...
1.1 This standard practice establishes procedures for ultrasonic testing (UT) of butt fusion joints in polyethylene pipe. Although high density polyethylene (HDPE) and medium density polyethylene (MDPE) materials are most commonly used, the procedures described may apply to...
1.1 This practice describes test criteria suitable for qualification of polyethylene saddle-fused joints. These tests may be conducted by suppliers or users to qualify saddle-fused joints in accordance with the requirements found in the Department of Transportation (DOT) Code of Federal...
1.1 This practice provides information on apparatus, specimen preparation and procedure for conducting a guided three point side bend evaluation of a transverse specimen cut from a coupon removed from a butt fusion joint in polyethylene pipe having a wall thickness of approximately 1 in. (25...
5.1 This standard practice is a procedure to evaluate the ductility of side bend test specimens that are a transverse section of the pipe wall and butt fusion. Side bend test specimens are prepared from bend test coupons from sample polyethylene pipe butt fusion joints that are made using...
This European Standard defines a method of specifying delivery conditions for polyethylene (PE) recyclates. It gives the most important characteristics and associated test methods for assessing PE recyclates intended for use in the production of semi-finished/finish
1.1 This specification provides for the identification of polyethylene plastics molding and extrusion materials in such a manner that the supplier and the user can agree on the acceptability of different commercial lots or shipments. The tests involved in this specification are intended to...
1.1 This practice describes test criteria suitable for qualification of polyethylene saddle-fused joints. These tests may be conducted by suppliers or users to qualify saddle-fused joints in accordance with the requirements found in the Department of Transportation (DOT) Code of Federal...
1.1 This practice describes test criteria suitable for qualification of polyethylene saddle-fused joints. These tests may be conducted by suppliers or users to qualify saddle-fused joints in accordance with the requirements found in the Department of Transportation (DOT) Code of Federal...
Specification for electrofusion fittings for use in conjunction with polyethylene (PE) pipes. To be read in conjunction with BS 7281:1980
1.1 This practice describes test criteria suitable for qualification of polyethylene saddle-fused joints. These tests may be conducted by suppliers or users to qualify saddle-fused joints in accordance with the requirements found in the Department of Transportation (DOT) Code of Federal...
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems. Materials covered in this specification are Poly(Vinyl Chloride) (PVC), Chlorinated Poly(Vinyl Chloride) (CPVC) and Polyethylene (PE)...
1.1 This practice describes test criteria suitable for qualification of polyethylene saddle fusion joints. These tests may be conducted by suppliers or users to qualify saddle fusion joints in accordance with the requirements found in the Department of Transportation (DOT) Code of Federal...
This Guideline applies to the heated plate welding of panels according to DIN EN ISO 14632 and the heated plate welding, socket welding and sleeve welding according to DIN 8074, 8075, DIN EN 12201, DIN EN 1555, DIN EN ISO 15494 of pipes, fi ttings and saddle-type connections made out of...
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems. Materials covered in this specification are Poly(Vinyl Chloride) (PVC), Chlorinated Poly(Vinyl Chloride) (CPVC) and Polyethylene (PE)...
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems for use outside buildings. Materials covered in this specification are Poly(Vinyl Chloride) (PVC) and Polyethylene (PE) plastic pipe...
The purpose of this standard is to describe a conventional method for measuring the shrinking and contracting forces of heatshrinkable films made from polyethylene, ethylene copolymers and their mixtures. The method described in this standard can possibly be applied to other materials under...
4.1 Hydraulic cleaning methods include equipment that uses water and water velocity to clean the invert and walls of Thermoplastic Sewer Pipe. 4.2 The practice of high-velocity sewer cleaning is best described as a hydraulic cleaning method that uses water pressure to remove obstructions and...
Requirements and test conditions for crosslinked polyethylene materials and pipes of 10 mm to 35 mm outside diameter in alternative metric sizes standardized for plastics pipes or copper tubes. Gives performance requirements for associated fittings and assemblies involving PE-X pipes. To be...