This standard covers the minimum requirements for rotary positive displacement process pumps and pump units for use in the petroleum, petrochemical, and gas industry services. Controlled-volume pumps, hydraulically driven pumps and positive...
This standard covers the minimum requirements for reciprocating positive displacement pumps and pump units for use in the petroleum, petrochemical, and gas industry services. Both direct-acting and power-frame types are included. Controlled-volume pumps,...
This standard specifies the technical requirements, other than testing, for rotary positive displacement pumps and rotary positive displacement pumps units. This standard does not apply to rotary positive diplacement pumps for fluid power...
This standard specifies the thechnical requirements, other than safety and testing, for reciprocating positive displacement pumps and pump units. This standard applies to pumps which utilise reciprocating motion derived from crankshafts and camshafts and also...
This standard specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to both direct-acting and power-frame types.
00448c-000000-000000
This International Standard specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to both direct-acting and power-frame types. This International Standard...
This International Standard specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to both direct-acting and power-frame types. This International Standard...
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and...
1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This specification will not include pumps for hydraulic service or cargo...
1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This specification will not include pumps for hydraulic service or cargo...
1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This specification will not include pumps for hydraulic service or cargo...
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and...
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and...
This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. This specification will not include pumps for hydraulic service or cargo unloading...
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and...
Specifies the technical requirements, other than safety and testing, for pumps and pump units.