Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...
099900-000000-000000
Power Cable Technology provides a precise understanding of the design, manufacture, installation, and testing of a range of electric power cables-from low-voltage, 1,000/1,100V cables to extra-high-voltage, 400kV cables-with reference to future trends in...
Application The RP covers electrical power cables, as single cables or integrated in an umbilical in an application covered by ISO 13 628-5 /1/. The RP covers cables which comply with IEC 60 502-1 /2/ and IEC 60 502-2 /3/. The RP applies to cables used for AC...