Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...
This standard contains the requirements for power tool cleaning to remove loose detrimental foreign matter from steel substrates. This standard differs from SSPC-SP 2 Hand Tool Cleaning, in that SSPC-SP 2 requires use of hand-held tools without supplemental power. This...
1.1 This test method covers the turbine-powered nozzle used in household central vacuum cleaning systems. 1.2 This test method provides a test for determining the operating turbine life in hours by an accelerated laboratory procedure. The turbine is tested while mounted and operated...
This SAE Standard provides the auxiliary requirements for automotive or RV, additional 12 position, sealed Trailer Tow Connector Plug and Receptacle. The information included within this specification is intended to cover the test methods, design, and performance requirements of optional features...