Build web and mobile apps quickly with Oracle Visual Builder and delve into real-time end-to-end use cases, exploring best practices, recommendations, security, and debugging techniquesKey Features* Execute various real-time use cases and develop web and mobile applications quickly*...
This document specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. This document does not apply to the testing of hydraulic quick-action couplings, which is...
Material Description. This standard covers properties of various types of glass fiber reinforced, impact modified, heat stabilized Polyphthalamide (PPA), injection moldable, hot oil moldable. Symbols. The material abbreviations according to SAE J1344 are shown in Table 1. Applicability. Typical...
CQM Series quick lock connectors with characteristic impedance 50 Ù are used for high power microwave applications, connecting with RF cables or microstrips. The operating frequency limit is at least 4GHz. This sectional specification provides information and rules for the...
An accessible fast paced introduction to all aspects of Power BI for new or aspiring BI professionals, data analysts, and data visualizersKey Features* Updated with the latest features in Power BI including Dataflow, AI insights, visuals and row level security* Get faster and more intuitive data...
Connections used in on-board electrical harness of road vehicles with voltage of 6 V, 12 V or 24 V.
This document applies to devices equipped with flat quick-connect terminations consisting of a male tab (see 3.2) with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ω in microwave, telecommunication, wireless...
Explore Kinesis managed services such as Kinesis Data Streams, Kinesis Data Analytics, Kinesis Data Firehose, and Kinesis Video Streams with the help of practical use casesKey Features* Get well versed with the capabilities of Amazon Kinesis* Explore the monitoring, scaling, security, and...
Accelerate business value delivery with Jira Align, the enterprise agile planning platform, by connecting strategy with execution to maximize outcomesKey Features* Improve coordination and transparency between multiple programs, products, and business portfolios* Increase customer...