This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for internal wiring connections in electrical equipment and for the field...
This publication applies to quick-connect couplings with integral CGA E-1, Standard for Rubber Welding Hose and Hose Connections for Gas Welding, Cutting, and Allied Processes, or ISO/TR 28821, Gas welding equipment - Hose connections for equipment for welding, cutting and allied...
ulharm-310.9 Electrical Quick-Connect Terminals UL 310 1 Scope 1.1 This standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for...
Purpose. This procedure defines the minimum requirements for quick-connectors in low pressure, vacuum, and vent lines for flexible tubing systems. Applicability. The specification applies to automotive and light truck gasoline and diesel systems, with operating pressures and vacuums ≤...
This procedure defines the minimum requirements for quick connectors in low pressure, vacuum, and vent lines for flexible tubing systems. The specification applies to automotive and light truck gasoline and diesel systems, with operating pressures and vacuums generally of 70 kPa (10...
Material Description. Materials covered by this specification are divided into seven (7) types. • Type A: Fluorosilicone rubber (FVMQ)/fluorocarbon rubber (FKM), color code: brown. • Type B: FVMQ, color code: yellow. • Type C: FVMQ/FKM, optional FKM, color code: black. The material of this O-ring...
This specification covers quick-connector fittings intended to be used with nylon fuel lines. The fuel system quick-connector consists of a case, O-rings, spacers, and a retaining clip. The case may be made of either glass fiber reinforced nylon 11 or 12, or may be made...
This document applies to devices equipped with flat quick-connect terminations consisting of a male tab with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the manufacturer's...
This document applies to devices equipped with flat quick-connect terminations consisting of a male tab with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the manufacturer's...
Purpose. This specification covers quick connector fittings intended to be used with nylon fuel lines. The fuel system quick connector consists of a case, two O-rings, spacers, and a retaining clip. Applicability. Add content.
IEC 62873-3-2:2020 is available as IEC 62873-3-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62873-3-2:2020 applies to devices equipped with flat quick-connect...
La Norma si applica ai terminali piatti ad innesto rapido costituiti da linguette con un foro o un dispositivo di aggancio ad incavo e da una forcella femmina tra loro accoppiabili. Essa stabilisce requisiti uniformi per le dimensioni, le caratteristiche di funzionamento e il programma di prova. La...
This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in conventional gasoline fuel systems where exposure to alcohol concentrations on an intermittent basis with gasoline are anticipated. For quick connect o-ring...
This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in fuel systems where constant exposure to alcohol with gasoline are anticipated. For quick connect o-rings with less direct exposure or use with alcohol based...