loading
QPL-27599 - Connectors, Electrical, Circular, Miniature, High Density, Quick Disconnect, Environment Resistant, Solder Contacts, General Specification for
January 22, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-27599 Connectors, Electrical, Circular, Miniature, High Density, Quick Disconnect, Environment Resistant, Solder Contacts, General Specification for This list has been prepared for use by or...

DS/EN 61210 - Connecting devices - Flat quick-connect terminations for electrical copper conductors - Safety requirements
December 8, 2010 - DS

La CEI 61210:2010 s'applique aux bornes plates à connexion rapide non isolées composées d'une languette des séries 2,8 mm, 4,8 mm, 6,3 mm ou 9,5 mm avec un trou ou des empreintes et un clip conjugués pour utilisation soit comme partie incorporée ou intégrée d'un équipement ou d'un composant, soit...

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

AS81511/14 - ACCESSORY, ADAPTER, STRAIGHT, CONNECTOR, ELECTRICAL, CIRCULAR, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTING
December 26, 2019 - SAE International
A description is not available for this item.
AS29600B - Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification For
October 25, 2017 - SAE International

This specification covers miniature, composite, high density, threaded coupling, self-locking, circular, environment resistant, electrical connectors utilizing removable crimp contacts, and associated hardware, which are capable of continuous operation within a temperature range of...

AS29600A - Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification For
June 14, 2012 - SAE International

This specification covers miniature, composite, high density, threaded coupling, self-locking, circular, environment resistant, electrical connectors utilizing removable crimp contacts, and associated hardware, which are capable of continuous operation within a temperature range of...

AS29600 - Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification For
August 11, 2009 - SAE International

This specification covers miniature, composite, high density, threaded coupling, self locking, circular, environment resistant, electrical connectors utilizing removable crimp contacts, and associated hardware, which are capable of continuous operation within a temperature range of...

QPL-AS29600 - Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification for
March 6, 2018 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION SAE-AS29600 Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification for This QPL...

IEC 62873-3-2 - Residual current operated circuit-breakers for household and similar use – Part 3-2: Particular requirements for devices with flat quick-connect terminations
November 1, 2020 - IEC

This document applies to devices equipped with flat quick-connect terminations consisting of a male tab with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the...

IEC 62873-3-2 REDLINE - Residual current operated circuit-breakers for household and similar use – Part 3-2: Particular requirements for devices with flat quick-connect terminations
November 1, 2020 - IEC

This document applies to devices equipped with flat quick-connect terminations consisting of a male tab with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the...

MIL-DTL-38999 - CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT (BAYONET, THREADED OR BREECH COUPLING), ENVIRONMENT RESISTANT WITH CRIMP REMOVABLE CONTACTS OR HERMETICALLY SEALED WITH FIXED, SOLDERABLE CONTACTS, GENERAL SPECIFICATION FOR
September 8, 2017 - NPFC

This specification covers four series of miniature, high density, circular, environment resistant electrical connectors with removable crimp contacts, or hermetically sealed electrical connectors with fixed, nonremovable contacts. Both environment resistant and...

Advertisement