DS/EN 60917-2-3 - Modular order for the development of mechanical structures for electronic equipment practices - Part 2-3: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Extended detail specification - Dimensions for subracks, chassis, backplanes, front panels and plug-in units
August 30, 2006
- DS
This part of IEC 60917 provides additional dimensions for a modular range of subracks and associated plug-in units based on IEC 60917-2-2. A typical subrack consists of a frame design with mounting dimensions for installation into racks or cabinets in accordance with IEC 60917-2-1....
ASTM F1166-95a(2000) - Standard Practice for Human Engineering Design for Marine Systems, Equipment and Facilities
January 1, 2000
- ASTM International
1.1 This practice establishes general human engineering design criteria for marine vessels, and systems, subsystems, and equipment contained therein. It provides a useful tool for the designer to incorporate human capabilities into a design. 1.2 The purpose of this practice is to present human...