1.1 This specification covers requirements for water suitable for use in methods of chemical analysis and physical testing. Four grades are specified: Type I Type II Type III Type IV Electrical conductivity, max, µS/cm at 298 K (25oC) 0.056 1.0 0.25 5.0 Electrical resistivity,...
1.1 This specification covers requirements for water suitable for use in methods of chemical analysis and physical testing. Four grades are specified: Type I Type II Type III Type IV Electrical conductivity, max, µS/cm at 298 K (25oC) 0.056 1.0 0.25 5.0 Electrical resistivity,...
This specification describes the required characteristics of reagent waters. Four types of waters have been specified, with three additional grades that can be applied to the four types. The grade specifications specifically address contaminants of microbiological origin....
This specification describes the required characteristics of reagent waters. Four types of waters have been specified, with three additional grades that can be applied to the four types. The grade specifications specifically address contaminants of microbiological origin....
This specification describes the required characteristics of reagent waters. Four types of waters have been specified, with three additional grades that can be applied to the four types. The grade specifications specifically address contaminants of microbiological origin....
This specification describes the required characteristics of waters deemed suitable for use with the standards under the jurisdiction of ASTM. The alphanumeric characters ascribed to water types and grades are specified in the manual, Form and Style for ASTM Standards. These have been...
This standard specifies requirements for acetylacetone to be used as a reagent. NOTE Alternative names : 2,4-pentanedione, diacetylmethane
This Standard specifies the starch (soluble) to be used as reagent chemicals. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 6353-3 : 1987 Reagents for chemical analysis-Part 3: Specifications - Second...
This specification covers one grade of sodium dichromate for use as a chemical reagent.