This standard establishes criteria for design analysis for qualification, quality, and reliability of rechargeable lithium-ion (Li-Ion) and lithium-ion polymer (Li-Ion polymer) batteries for cellular telephone applications. Also included in the standard are: battery pack...
This standard establishes criteria for design analysis for qualification, quality, and reliability of rechargeable battery systems for multi-cell mobile computing devices. It also provides methods for quantifying the operational performance of these batteries and their...
Specifies the requirements for the construction and testing of a range of rechargeable battery units which are rechargeable from the power supply units specified in Part 1 and 2.
This specification covers non-rechargeable, dry batteries for use with military equipment. The batteries are composed of electro-chemical cells which are either of the Leclanche or mercury type.
Specifies the electrical and environmental characteristics, interchangeability dimensions, performance levels, quality assurance requirements and test procedures for batteries used on aircraft for general purposes.
This standard applies to non-rechargeable lithium cells, batteries, and battery systems that are permanently installed on aircraft. For the purposes of this standard, a non-rechargeable lithium battery and battery system is considered permanently installed...
This performance specification contains general requirements for secondary (rechargeable) nominal 24 volt lithium-ion (Li-ion) batteries having the 6T form factor in accordance with STANAG 4015. The batteries described in this specification are intended to be used as power...
This battery is intended to operate portable military communications electronics equipment. It is used mainly in tactical radios, but is also used in sensors, chemical agent alarms, night vision equipment, and many other types of electronic equipment. Some applications use the battery for powering...
This standard consists or selected standard non-rechargeable battery types for use in military equipment. It provides general information for the choice and application of non-rechargeable batteries. Detailed requirements for non-rechargeable batteries...
This specification covers non-rechargeable lithium batteries of the non-reserve type composed of electrochemical cells using lithium metal in the anode. They are intended for use in military communications and electronics equipment.
This standard applies to rechargeable lithium batteries and battery systems that are permanently installed on aircraft. For the purpose of this standard, a battery or battery system is considered permanently installed equipment when it is included as part of the...