This specification covers reclaimed methylene chloride used in various industries for noncritical applications. Tests for specific gravity, acidity, water content, appearance, color, nonvolatile residue, chloride content, assay, and 1,1,1-trichloroethan
This specification covers polyetheretherketone
This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type I, sponge rubber, which shall consist of preformed strips of a durable elastic sponge rubber compound...
This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in rubber products for automotive applications.
1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2 , and 2 that...
1.1 In an effort to help meet growing demands being placed on available water supplies and water treatment facilities, many communities throughout the United States and the world are turning to water reclamation and reuse. Water reclamation and reuse offer an effective means of conserving the...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 , 3/4 , and 1) of cross-linked polyethylene (PEX) tubing that meet the requirements for Specification...
1.1 This specification covers crosslinked polyethylene (PEX) tubing that incorporates an optional polymeric inner, middle or outer layer and that is outside diameter controlled, made in nominal SDR9 tubing dimension ratios except where noted, and pressure rated for water at three temperatures (see...
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are intended for 100 psi (0.69 MPa) water service up to and including a maximum working temperature of...
1.1 This specification covers copper alloy metal press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 5/16 , 3/8 , 1/2 , 5/8 , 3/4 , 1,...
1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2 , and 2 that...
1.1 These test methods cover tests to measure the properties of adhesives, commonly called rubber cements, that may be applied in plastic or fluid form and that are manufactured from natural rubber, reclaimed rubber, synthetic elastomers, or combinations of these materials. All tests are not...
1.1 This specification covers metal insert fittings and copper crimp rings, or alternate stainless steel clamps, for use with cross-linked polyethylene (PEX) tubing in Nominal Tubing Size (NTS) 3/8 , 1/2 , 5/8 , 3/4 , 1, 1 1/4 , 11/2 , and 2 nominal sizes that meet the requirements for...
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 , 3/4 , and 1) of cross-linked polyethylene (PEX) tubing that meet the requirements for Specification...
1.1 This specification covers polyethylene (PE) pipe made in thermoplastic pipe dimension ratios based on outside diameter IPS 1/2 to 3, for both non-pressure and pressure rated water (see Appendix X1). Included are requirements for polyethylene compounds and PE plastic pipe, a system of...
1.1 This test method covers the determination of plasticity and recovery of unvulcanized rubber by means of the parallel plate plastometer. Uncompounded, compounded, and reclaim rubber may be tested. Note 1: ISO 2007 and Test Method D3194 use a principle similar to this test method although...
This specification covers gaskets cut from sheet rubber that are intended for general gasket applications on water, air, and low-pressure steam. The rubber sheet gasket covered by this specification are not intended for use with oils and strong acids. Compounds furnished under this specification...
This specification covers rubber rings used as seals for asbestos-cement pipe joints. Material under this specification consists of natural or synthetic rubber rings, or both, for use in applications requiring non-oil resistant rings, and synthetic rubber rings for use in applications requiring...
1.1 This test method provides a basis for the determination of the normal-propyl bromide (weight %) in the presence of stabilizers and impurities, in virgin or reclaimed normal-propyl bromide (nPB). The application range is from 50?wt % to 100 wt %. 1.2 This international standard was...
1.1 This test method covers the measurement of the pH of water extractions of halogenated organic solvents and admixtures thereof. This test method is applicable for the determination of the pH of water extractions of virgin, reclaimed, or used solvents. 1.2 This standard does not purport to...