This Practice provides requirements for design, manufacturing, and testing of impressed cathodic protection system transformer-rectifiers.
This standard covers design, manufacturing, and testing unique to the application of power rectifier transformers intended to operate in dc supplied transportation substation applications up to 1500 V dc nominal output. Purpose At the present time there are no suitable standards...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
The scope of this document (Module B) covers requirements related to Network Rail High Voltage (HV) transformers and transformer rectifier units which are derived from the HV traction power network in d.c. electrification areas. This includes those used in d.c. traction...
This standard consists of three distinctive scopes which have been subdivided between Modules A, B, & C. • The scope of Module A covers transformer requirements for Network Rail's 25kV tractionsupplies and auxiliary supplies derived from traction supplies. • The scope of Module B covers...
This document specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of...
This document specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of...
ISO 22829:2017 specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of...
This book is based on the author's 50+ years experience in the power and distribution transformer industry. The first few chapters of the book provide a step-by-step procedures of transformer design. Engineers without prior knowledge or exposure to design can follow the procedures and...
This standard describes methods for performing tests specified in IEEE Std C.57.12.01 and other referenced standards applicable to dry-type distribution and power transformers, with a voltage of 601 V or higher in the highest voltage winding.2 It is intended for use as a basis for...
This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a voltage of 601 V or higher in the highest voltage winding. This standard applies to all...
This Practice and the purchaser's PIP ELSAP04-D Data Sheet describe the minimum requirements for design, fabrication, inspection, testing, shipment, and documentation for a complete on-line, UPS system of either a pulse width modulated (PWM) or ferroresonant type. A PWM-type UPS system includes a...
This recommended practice applies only to two winding transformers covered by IEEE Std C57.12.00, IEEE Std C57.12.01, and NEMA ST20.1 It does not apply to rectifier transformers.2 Purpose The purpose of this document is to establish uniform methods for determining the...