This SAE Aerospace Standard (AS) contains landing gear strength and rigidity requirements which, in combination with other applicable specifications, define the structural design, analysis, test, and data requirements for fixed wing piloted airplanes. These requirements include, but are not limited...
AIR5317 establishes the foundation for developing a successful APU health management capability for any commercial or military operator, flying fixed wing aircraft or rotorcraft. This AIR provides guidance for demonstrating business value through improved dispatch reliability, fewer service...
5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of human-system interaction capability including robotic system mobility, dexterity, inspection, remote operator proficiency, and situational awareness. In particular, the operator control unit...
ul-2271.2 Batteries for Use In Light Electric Vehicle (LEV) Applications ANSI/CAN/UL/ULC 2271 1 Scope 1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination battery pack-electrochemical
ul-2271.2 Batteries for Use In Light Electric Vehicle (LEV) Applications ANSI/CAN/UL/ULC 2271 1 Scope 1.1 These requirements cover electrical energy storage assemblies (EESAs) such as battery packs and combination battery pack-electrochemical
This specification covers procedures for computing the reference resistance of wood-based materials and structural connections for use in load and resistance factor design (LRFD). Parameters required for the derivation of reference resistance are presented. These parameters include the distribution...
This technical report identifies the requirements for an LFCP for ADHP soldered electronic products built fully or partially with Pb-free materials and assembly processes. An LFCP documents the specific Pb-free materials and assembly processes used to assure customers their ADHP soldered electronic...
4.1 The design of a photovoltaic module or system intended to provide safe conversion of the sun's radiant energy into useful electricity must take into consideration the possibility of hazard should the user come into contact with the electrical potential of the module or system. In addition, the...
1.1 This specification covers the requirements for simplex, compacted mineral-insulated, metal-sheathed (MIMS), Type K and N thermocouples for nuclear or other high reliability service. Depending on size, these thermocouples are normally suitable for operating temperatures to 1652?°F...
1.1 This test method covers the determination of the reliability of glass coating on metal and is intended for use by manufacturers of equipment that is designed to withstand highly corrosive conditions where a failure of the coating in service would cause extreme damage to the exposed metal...
SAE TA-HB-0007-1A is an integral part of the following suite of documents, which are meant to be used together: SAE TA-STD-0017A, Product Support Analysis, SAE GEIA-STD-0007C, Logistics Product Data, SAE GEIA-HB-0007B, Logistics Product Data Handbook, and SAE TA-HB-0007-1A. MIL-HDBK-502A, Product...
The terms used in most engineering technologies tend to be physical characteristics such as speed, rate of turn, and fuel consumption. While they may require very careful definition and control of the way in which they are measured, the terms themselves are not subject to different interpretations....
1.1 This guide covers types of contaminants, oil purification devices, contamination monitoring, contamination control during building or refurbishing of turbine systems, lubrication system flushing, and maintenance of pure lubrication oil. 1.2 To obtain maximum operating life and...
This SAE Aerospace Standard (AS) covers the requirements and technical guidance for evaluation of life-cycle cost, productivity, and safety/health factors related to power hand tool selection. It applies approaches to selection of quieter and lower vibration handheld powered tools, with optimal...
5.1 Background-In a single laboratory, the limit of quantitation, LOQ, equal to ten times the standard deviation obtained under repeatability conditions extrapolated to zero concentration (s0) based on samples with close to zero concentrations has been recommended.3 A test result at this LOQ has an...
1.1 This practice covers aid for the equipment manufacturer, the installer, the oil supplier and the operator in coordinating their efforts towards obtaining and maintaining clean petroleum fluid hydraulic systems. Of necessity, this practice is generalized due to variations in the type of...
4.1 This guide is to be used to assist in the selection of containment boom in accordance with water body classifications. 4.2 A small number of key parameters that generally affect boom performance have been used in Table 1, in order to enable the user to readily identify general criteria for boom...