This part of ISO 12234 specifies a basic removable-memory reference model for digital electronic still-picture cameras. The reference model includes image file formats for storing image data and metadata, file system requirements for storing and retrieving the image files on the...
This part of ISO 29463 specifies the test procedure for testing the efficiency of flat sheet filter media. It is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-4 and ISO 29463-5.
ISO 29463-3:2011 specifies the test procedure for testing the efficiency of flat sheet filter media. It is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-4 and ISO 29463-5.
This guide recommends the criteria to be considered in specifying removable insulation covers for surfaces operating in air at temperatures above ambient. A removable insulation cover is fabricated from a fibrous insulation material encased in a tailored fabric or wire mesh enclosure,...
1.1 This guide recommends the criteria to be considered in specifying removable insulation covers for surfaces operating in air at temperatures above ambient. 1.2 A removable insulation cover is fabricated from a fibrous insulation material encased in a tailored fabric or wire mesh...
1.1 This guide recommends the criteria to be considered in specifying removable insulation covers for surfaces operating in air at temperatures above ambient. 1.2 A removable insulation cover is fabricated from a fibrous insulation material encased in a tailored fabric or wire mesh...
Purpose. The purpose of this test is to determine the durability characteristics of the latches and associated components of removable seat systems. Applicability. This test shall be applied to all General Motors vehicles with removable free-standing seat systems mounted on devices...
This part of ISO 29463 specifies the reference test procedure for determining the efficiency of filters at their most penetrating particle size (MPPS). It also gives guidelines for the testing and classification for filters with an MPPS of less than 0,1 μm (Annex B) and filters using media...
This International Standard specifies the dimensional, mechanical and physical characteristics of an information Versatile Disk for Removable usage (iVDR) cartridge to enable mechanical interchangeability between data processing systems. Hard disk drive technologies can be used in the...
This International Standard specifies the dimensional, mechanical and physical characteristics of an information Versatile Disk for Removable usage (iVDR) cartridge to enable mechanical interchangeability between data processing systems. Hard disk drive technologies can be used in the...
This part of IEC 62087 specifies methods of measurement for the power consumption of video recording equipment with removable media. It specifies the different modes of operation which are relevant for measuring power consumption. The methods of measurement are applicable only for...
This part of IEC 62087 specifies methods of measurement for the power consumption of video recording equipment with removable media. It specifies the different modes of operation which are relevant for measuring power consumption. The methods of measurement are applicable only for...
This document establishes a classification of filters based on their performance, as determined in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5. It also provides an overview of the test procedures, and specifies general requirements for assessing and marking the filters, as well as for...
This part of IEC 62087 specifies methods of measurement for the power consumption of video recording equipment with removable media. It specifies the different modes of operation which are relevant for measuring power consumption. The methods of measurement are applicable only for...