loading
GM9749P - Sag Resistance
December 1, 2010 - GMNA

This procedure is used to demmine the sag characteristics of structural adhesives and antiflutter adhesives.

DSF/ISO/DIS 8167 - Resistance welding -- Embossed projection welding -- Projections for resistance welding
DS

This International Standard specifies the geometries and dimensions of projections for embossed projection welding. Tools to make the projections are also included as an informative Annex (see Annex B). The projections are used on hot-rolled, cold-rolled, uncoated and coated steels,...

DIN EN ISO 18278-1 - Resistance welding - Weldability - Part 1: General requirements for the evaluation of weldability for resistance spot, seam and projection welding of metallic materials (ISO 18278-1:2015)
August 1, 2015 - DIN

This part of ISO 18278 specifies procedures for assessing the generic weldability for resistance welding of uncoated and coated metals. It is assumed for this and other linked standards that their application is entrusted to appropriately trained, skilled, and experienced...

Temperature measurement: resistance thermometry.
February 1, 2007 - ESDU

ESDU 06019 is one of a series of Data Items concerned with temperature measurement and describes the various resistance techniques that are available for temperature measurement (including thermistors) and their applications, emphasising their relative advantages and disadvantages. The...

ISO 18278-1 - Resistance welding - Weldability - Part 1: General requirements for the evaluation of weldability for resistance spot, seam and projection welding of metallic materials
April 15, 2015 - ISO

This part of ISO 18278 specifies procedures for assessing the generic weldability for resistance welding of uncoated and coated metals. It is assumed for this and other linked standards that their application is entrusted to appropriately trained, skilled, and experienced...

GMW3217 (J) - Ravel Resistance
December 1, 2000 - GMW

1.Scope This test method is used to determine the tendency of an automotive textile material to form pills on its surface when subjected to light abrasion and foreign fiber.

DIN 17471 - Resistance alloys
April 1, 1983 - DIN
A description is not available for this item.
HN 1125 - RESISTANCE WIRE
HOLDEN
A description is not available for this item.
HN 0247 - SCUFF RESISTANCE
HOLDEN
A description is not available for this item.
HN 1118 - RESISTANCE WIRE
HOLDEN
A description is not available for this item.
DELPHI DX900317 - SAG RESISTANCE
DELPHI-I
A description is not available for this item.
QQ-R-175 - RESISTANCE WIRE
NPFC
A description is not available for this item.
DELPHI DX900150 - PERSPIRATION RESISTANCE
DELPHI-I
A description is not available for this item.
GM9240P - PERSPIRATION RESISTANCE
GMNA
A description is not available for this item.
GMSA LTP.TI.086 - SCRATCH RESISTANCE
GMSA
A description is not available for this item.
Resistance Welding: Fundamentals and Applications
December 13, 2011 - CRC

Drawing on state-of-the-art research results, Resistance Welding: Fundamentals and Applications, Second Edition systematically presents fundamental aspects of important processes in resistance welding and discusses their implications on real-world welding...

ASTM A769/A769M-17(2023) - Standard Specification for Carbon and High-Strength Electric Resistance Forge-Welded Steel Structural Shapes
May 1, 2023 - ASTM International

1.1 This specification covers carbon and high-strength steel shapes of structural quality manufactured by the electric-resistance forge-welding process from coils. 1.2 The size range covered is described in nominal dimensions for columns, beams, and tees. Size Range, in. (mm)...

ISO 630-5 - Structural steels - Part 5: Technical delivery conditions for structural steels with improved atmospheric corrosion resistance
September 15, 2014 - ISO

This part of ISO 630 specifies qualities for steels with improved atmospheric corrosion resistance for general structural use. It applies to steel plates rolled on a reversing mill, wide flats, hot-rolled sections and bars, which are used in the usual delivery conditions as given in 6...

Chapter 4 - Resistance Welding Equipment
January 1, 2008 - AWS

Resistance welding includes a group of welding processes that produce coalescence of the faying surfaces with the heat obtained from resistance of the workpieces to the flow of the welding current in a circuit of which the workpieces are a part, and by the...

Herbicide Resistance and World Grains
March 13, 2001 - CRC

Preface Weeds have been the bane of farmers since humanity changed from hunting and gathering to settled agriculture. Weeds compete directly with crops for space, nutrients, and light, and they are among the major limitations on crop yield. The discovery and use of selective herbicides that began...

Advertisement