This (CID) covers the general requirements for flameproof, fusible resistors. These resistors act as a wire-wound resistor and a fuse, and are used in applications where precise control of fusing point and time lags are necessary. These resistors eliminate fire hazard...
Scope. This drawing describes the requirements for a thermocouple lead spool resistor and replaces MIL-DTL-7790.
This drawing describes the requirements for a precision, fixed, film, resistor.
This drawing describes the requirements for a coil strip resistor.
This drawing describes the requirements for a precision, fixed, film, resistor.
This specification covers power, adjustable, wirewound, resistors for use in electrical, electronic, communication, and associated equipment. These resistors have a resistance range of 1 ohm to 15,000 ohms, inclusive, and a resistance tolerance of ±5 percent. The power ratings cover a...
Scope. This specification covers the requirements for style RV4 composition, variable resistors.
This specification covers the requirements for style RV2 composition, variable resistors.
This specification covers the requirements for style RV6 composition, variable resistors.
This specification covers the detail requirements for style 2RV7 composition, variable, dual (2 ganged) resistor.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-R-19365 Resistor, Adjustable, Wirewound, Power This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-7790 Resistor, Thermocouple Lead Spool This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is not...
This CID covers the general requirements for a carbon film resistor. These resistor offer long term stability and may be considered as a substitute for carbon composition resistors. Requirements for specific resistors are covered in the individual CID specification...
Introduction This specification defines the requirements for a family of thin film resistor networks on silicon with various configurations, packaged in a molded, JEDEC-approved package.
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an ambient temperature of 70OC and have a resistance-temperatu