5.1 The availability of a standard procedure, standard material, and standard plots should allow the investigator to check his laboratory technique. This practice should lead to electrochemical impedance curves in the literature which can be compared easily and with confidence. 5.2 Samples of a...
5.1 During operation of electrical equipment, including wires, resistors, and other conductors, it is possible for overheating to occur under certain conditions of operation, or when malfunctions occur. When this happens, a possible result is ignition of the adjacent insulation material. 5.2...
Scope. This drawing describes the requirements for a thermocouple lead spool resistor and replaces MIL-DTL-7790.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-39023 Resistor, Variable, Nonwirewound, Precision, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-32192 Resistor, Chip, Thermal (Thermistor), General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such...
This (CID) covers the general requirements for flameproof, fusible resistors. These resistors act as a wire-wound resistor and a fuse, and are used in applications where precise control of fusing point and time lags are necessary. These resistors eliminate fire hazard...
Scope. This specification covers the requirements for style RR3900, precision, wirewound, variable resistors.
This commercial item description (CID) covers the general requirements for wirewound, power type, fixed or adjustable resistors. Requirements for specific resistors are covered in the individual CID sheets. Resistors covered by this CID are intended for commercial/industria
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-R-10509 Resistor, Fixed, Film (High Stability) General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-27208 Resistor, Variable, Wirewound, Nonprecision General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification...
Scope. This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), insulated, film, fixed resistors. These resistors are capable of full load operation at an ambient temperature of 70°C and have a resistance temperature...
Scope. This specification covers the associated requirements for style RLR05, nonestablished reliability and established reliability, insulated, film, fixed resistors. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4)
Scope. This specification covers the associated requirements for style RLR32, nonestablished reliability and established reliability, insulated, film, fixed resistors. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4)
This specification covers the associated requirements for style RLR07, nonestablished reliability and established reliability, insulated, film, fixed resistors. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).
Scope. This specification covers the associated requirements for style RLR20, nonestablished reliability and established reliability, insulated, film, fixed resistors. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).
Scope. This specification covers the requirements for style RQ110, variable, nonwirewound, precision resistors.
Scope. This specification covers the requirements for style RQ160, variable, nonwirewound, precision resistors.
Scope. This specification covers the requirements for style RQ100, variable, nonwirewound, precision resistors.
Scope. This specification covers the requirements for style RQ210, variable, nonwirewound, precision resistors.
Scope. This specification covers the requirements for style RQ051, variable, nonwirewound, precision resistors.