This standard is applicable to PVC insulated ribbon cable with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. The cable is regarded as suitable for continuous operation at conductor temperatures from...
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Clause B.2 contains requirements that supersede the normal...
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document. The requirements of...
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document. The requirements of...
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard. The...
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard. The...
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. The requirements of...
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document. The requirements of...
This part of the Standard in conjunction with Def Stan 61-12 (Part 0) specifies the minimum requirements for the qualification approval of ribbon cable in the temperature categories 125°C and 150°C which are suitable for operational voltages of 250 V rms or 600 V rms at 2000 Hz. This...
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology - Generic cabling for customer premises (Parts 1 to 6). The requirements of family...
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology - Generic cabling for customer premises (Parts 1 to 6). The requirements of family...
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology - Generic cabling for customer premises (Parts 1 to 6). The requirements of family...
Questa parte della serie CEI EN 60794 è una specifica di famiglia che copre cavi a nastri di fibre ottiche da interni. Ai cavi oggetto di questa Norma sono anche applicabili le prescrizioni della CEI EN 60794-3. Essa sostituisce completamente la Norma CEI EN 60794-2-30:2003-05, che rimane...
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology − Generic cabling for customer premises (Parts 1-6). The requirements of the Family...
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology − Generic cabling for customer premises (Parts 1-6). The requirements of the Family...
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology − Generic cabling for customer premises (Parts 1-6). The requirements of the Family...
IEC 60794-1-31:2018(E) which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular optical...