1.1 This specification provides the performance characteristics and qualification tests required for gasketed mechanical couplings including grooved-type mechanical couplings for grooved end pipe, mechanical restraint couplings for plain end pipe, and mechanical compression...
This part of ISO 4642 specifies the requirements and test methods for semi-rigid reel hoses for use on fire-fighting vehicles and trailer pumps. The hoses are intended for use at a maximum working pressure of 1,5 MPa for normal pressure hoses (category I) and 4,0 MPa for high pressure hoses...
This European Standard specifies the requirements and test methods for semi-rigid hoses for use on firefighting vehicles and trailer pumps. The hoses are intended for use at a maximum working pressure of 1,5 MPa for normal pressure hoses (category I) and 4,0 MPa for high pressure hoses...
This European Standard specifies the requirements and test methods for semi-rigid hoses for use on fire-fighting vehicles and trailer pumps. The hoses are intended for use at a maximum working pressure of 1,5 MPa for normal pressure hoses (category I) and 4,0 MPa for high pressure hoses...
This specification provides the performance characteristics and qualification tests required for gasket mechanical couplings (GMCs) including grooved-type mechanical couplings for grooved end pipe, mechanical restraint couplings for plain end pipe and mechanical compression...
This standard specifies the conditions of suitability for application of quick coupling pipes for movable irrigation supply made of steel, aluminium, PE or rigid PVC used in irrigation systems. Standards for PE or PVC are not applicable for quick coupling pipes.
This specification provides the performance characteristics and qualification tests required for gasket mechanical couplings (GMCs) including grooved-type mechanical couplings for grooved end pipe, mechanical restraint couplings for plain end pipe and mechanical compression...
Basic interface dimensions to ensure interchangeability of hydraulic connectors and adaptors for connecting rigid and flexible tubing to hydraulic fluid power equipment.