This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and threadringgage blanks to 12.260 in. maximum gaging diameter (c) involute and serrated spline plug and ring...
This Recommendation defines the automatic protection switching (APS) protocol and protection switching mechanisms for Ethernet layer network (ETH) ring topologies. The protection protocol defined in this Recommendation enables protected point-to-point, point-to-multipoint and...
This Recommendation defines the automatic protection switching (APS) protocol and protection switching mechanisms for Ethernet layer network (ETH) ring topologies. The protection protocol defined in this Recommendation enables protected point-to-point, point-to-multipoint and multipointto-...
1.0 SCOPE This specification is in two parts: Part I -General Elastomeric Materials Part II -"O" Ring Materials This part of the specification covers the material requirements of elastomeric materials for "O" rings, rectangular section rings and similar seals or gaskets, used...
This Recommendation describes the automatic protection switching (APS) protocol to support optical channel data unit k (ODUk) shared ring protection (SRP) in the optical transport network (OTN). Shared ring protection provides two types of switching: SRP-1 with 1 ODU per lambda, and...
This Recommendation describes the generic aspects of ring protection switching. It covers synchronous digital hierarchy (SDH), optical transport network (OTN), and multi-protocol label switching - transport profile (MPLS-TP) based protection schemes. Ethernet ring protection scheme is...
THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE ENGINE AND PROPELLER UTILITY PARTS COMMITTEE OF THE SAE NOTICE: When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurements operation, the United States...
This standard specifies dimensions and materials for ring seals and flat or filled gaskets designed for use with compression couplings (e.g. as specified in DIN 3850 or DIN 7601) or pipe plugs (as specified in DIN 908).
The General Services Administration has authorized the use of this Commercial Item Description as a replacement for Military Specification MIL-S-36635 which is cancelled. This Commercial Item Description covers a manually operable saw suitable for cutting metal finger rings.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-R-5049 Ring Wiper, Piston Rod This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is not intended to and...