BS EN 50377-9-1 - Connector sets and interconnect components to be used in optical fibre communication systems Product specifications Part 9-1: Type MT-RJ terminated on IEC 60793-2 category A1a and A1b multimode fibre
June 12, 2003
- BSI
A description is not available for this item.
BS EN 50377-6-1 - Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: Type SC-RJ terminated on IEC 60793-2 category A1a and A1b multimode fibre
May 20, 2003
- BSI
A description is not available for this item.
CEI EN 55012 - CONNECTOR SETS AND INTERCONNECT COMPONENTS TO BE USED IN OPTICAL FIBRE COMMUNICATION SYSTEMS - PRODUCT SPECIFICATIONS PART 6-2: SC-RJ SINGLE MODE TERMINATED ON IEC 60793-2-50 CATEGORY B1.1 AND B1.3 SINGLEMODE FIBRE, CATEGORY U
CEI
A description is not available for this item.
DS/EN 50516-1-1 - INDUSTRIAL CONNECTOR SETS AND INTERCONNECT COMPONENTS TO BE USED IN OPTICAL FIBRE CONTROL AND COMMUNICATION SYSTEMS - PRODUCT SPECIFICATIONS - PART 1-1: TYPE SC-RJ PC INDUSTRIAL TERMINATED ON EN 60793-2-10 CATEGORY A1A AND A1B MULTIMODE FIBRE TO MEET THE
DS
A description is not available for this item.