loading
OO-F-589 - FORMING MACHINE, SHEET METAL, SLIP ROLL, HAND OPER
NPFC
A description is not available for this item.
OO-F-586 - FORMING MACHINES,SHEET METAL,SLIP ROLL,PWR DRIVEN
NPFC
A description is not available for this item.
Handbook of Metalforming Processes
May 26, 1999 - CRC

Reflecting hands-on experience of materials, equipment, tooling and processes used in the industry, this work provides up-to-date information on flat-rolled sheet metal products. It addresses the processing and forming of light-to-medium-gauge flat-rolled sheet...

SNZ AS/NZS 1365 - Tolerances for Flat-Rolled Steel Products
January 1, 1996 - SNZ

This Standard specifies dimensional tolerances for flat-rolled steels (uncoated, metalliccoated or organic-coated), other than stainless, high alloy and quenched and tempered steels, as follows: (a) Wide slabs. (b) Plate and floorplate rolled on a reversing mill. (c) Hot-rolled...

MS 52042 - SHEET, METAL, LOW CARBON STEEL (1010) COLD AND HOT ROLLED
NPFC
A description is not available for this item.
MS 52043 - SHEET, METAL, LOW CARBON STEEL (1015) COLD AND HOT ROLLED
NPFC
A description is not available for this item.
MS 52044 - SHEET, METAL, LOW CARBON STEEL (1018) COLD AND HOT ROLLED
NPFC
A description is not available for this item.
FORD M14B89-A - DRAW COMPOUND AND BLANK CLEANER
July 1, 1989 - FORD

1. SCOPE: The material defined by this standard is a water emulsifiable petroleum sulfonate used for drawing, forming and cleaning of cold rolled sheet metal and stainless. This material is to be used at Monroe Stamping Plant only on the wheel spider and the converter shell.

ASTM B36/B36M-23 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2023 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...

GMW15619 - Variable Thickness Rolled Blanks (VTRB) and Tubes (VTRT) Fabricated from Sheet Steel
June 1, 2019 - GMW

This standard defines the requirements for variable thickness rolled blanks (VTRB) and tubes (VTRT) used in the manufacture of automotive steel parts. This material is produced from continuous cast hot or cold rolled coils/strip that will subsequently be cold rolled to specific...

ASTM B36/B36M-13 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2013 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...

ASTM B36/B36M-08a - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2008 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...

ASTM B36/B36M-08 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
April 1, 2008 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...

Advertisement