loading
DS/EN 15269-10 - Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies including their elements of building hardware - Part 10: Fire resistance of steel rolling shutter assemblies
June 15, 2011 - DS

This Part of prEN 15269, which should be read in conjunction with prEN 15269-1, covers the following types of steel rolling shutter assemblies: un-insulated manually operated shutters, un-insulated powered shutters, insulated manually operated shutters and...

DS/EN 12604 - Industrial, commercial and garage doors and gates – Mechanical aspects – Requirements and test methods
December 21, 2020 - DS

This European Standard specifies mechanical requirements and test methods for manually operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or driven by persons in...

DS/EN 15269-20 - Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware – Part 20: Smoke control for doors, shutters, operable fabric curtains and openable windows
September 29, 2020 - DS

This document, which is intended to be read in conjunction with EN 15269 1, covers doors, shutters, openable windows and fabric curtains of any material and of the following types: - hinged and pivoted (e.g. metal, timber, framed glazed) doors and openable windows of single or double leaf...

DS/ISO 3008-1 - Fire resistance tests – Door and shutter assemblies – Part 1: General requirements
February 4, 2019 - DS

This document, used in conjunction with ISO 834-1, specifies a method for determining the fire resistance of door and shutter assemblies designed primarily for installation within openings incorporated in vertical separating elements, such as - hinged and pivoted doors, - horizontally...

ISO 3008-1 - Fire resistance tests - Door and shutter assemblies - Part 1: General requirements
January 1, 2019 - ISO

This document, used in conjunction with ISO 834-1, specifies a method for determining the fire resistance of door and shutter assemblies designed primarily for installation within openings incorporated in vertical separating elements, such as - hinged and pivoted doors, - horizontally...

DS/EN 12216 - Shutters, external blinds, internal blinds – Terminology, glossary and definitions
May 17, 2018 - DS

This European Standard details the general terminology for internal blinds, external blinds and shutters as they are normally used and applied to buildings. Internal blinds, external blinds and shutters are covered by product standards EN 13120, EN 13561 and EN 13659, respectively....

DIN EN 1634-1 - Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows (includes Amendment A1:2018)
April 1, 2018 - DIN

This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating elements, such as: a) hinged and pivoted doors; b) horizontally sliding and...

DS/EN 1634-1 - Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware – Part 1: Fire resistance test for door and shutter assemblies and openable windows
January 29, 2018 - DS

This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating elements, such as: a) hinged and pivoted doors; b) horizontally sliding and...

DIN EN 12604 - Industrial, commercial and garage doors and gates - Mechanical aspects - Requirements and test methods
December 1, 2017 - DIN

This European Standard specifies mechanical requirements and test methods for manually operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or driven by persons in...

IEC 60335-2-103 - Household and similar electrical appliances – Safety – Part 2-103: Particular requirements for drives for gates, doors and windows
November 1, 2019 - IEC

This International Standard deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being not more than 250 V for single-phase drives and 600 V for other drives. It also covers the...

Advertisement