Part 3 of BS 6399 includes more comprehensive information on imposed roof loads than previously given in BS 6399:Part 1:1984 or in CP 3:Chapter V: Part 1: 1967. This handbook assists with its interpretation and application.
General Program run without salt trough passages.
1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
Specifies minimum safety requirements for roof bars for roof mounting on passenger cars and light commercial vehicles.
British Standard BS 6399-3:1988, presented snow loading data independently of other imposed roof loads, and a more sophisticated approach than the uniform imposed roof load allowance previously used in design. The complexity of the design method and the magnitude...
1.1 This test method covers the following procedures for determining the structural properties of segments of floor and roof constructions: Section Test Specimens 5 Loading 6 Deformation Measurements 7 Report 8 Precision and Bias 9 ?Testing Floors Transverse Load 10...
1.1 This test method covers procedures for determining the resistance to deflection and damage of floor and roof sheathing used in site-built construction subjected to concentrated static loads as well as impact loads from nonrigid blunt objects. It is applicable to wood and...
1.1 Practice D7897 applies to simulation of the effects of field exposure on the solar reflectance and thermal emittance of roof surface materials including but not limited to field-applied coatings, factory-applied coatings, single-ply membranes, modified bitumen products, shingles, tiles,...
This specification covers the minimum performance and acceptance criteria for an air barrier (AB) material or system for framed walls of low-rise buildings with the service life of the building wall in mind. The provisions contained in this specification are intended to allow the user to design the...
1.1 This test method is applicable to firestop systems of various materials and construction. Firestop systems are intended for use in openings in fire-resistive walls and floors that are evaluated in accordance with Test Methods E119. 1.2 Tests conducted in conformance with this test method record...