This publication provides comprehensive guidance for systematic development and implementation of a plan for commissioning building HVAC and Plumbing systems. The third edition represents a departure from past editions and is divided into three distinct parts: Standards, Process and...
5.1 The solar reflectance of a building envelope surface affects surface temperature and near-surface ambient air temperature. Surfaces with low solar reflectance absorb a high fraction of the incoming solar energy. Sunlight absorbed by a roof or by other building envelope surfaces...
3.1 Asphalt-based, solvent-type, fibered or nonfibered, aluminum-pigmented roof coatings are used as a protective coating for solar reflection to prolong the life of roofing materials or where decorative qualities are desired. 3.2 Suitable application of aluminum-pigmented asphalt...
012560-000000-000000
5.1 This practice outlines general procedures that are recommended for correct installation of spray polyurethane foam (SPF) as an insulation in the building enclosure including; walls, ceilings, attics, floors, crawl spaces, attics and foundations. Note 2: SPF roofing installations...
1.1 This guide provides a framework to characterize coal combustion products (CCPs) situated in active or inactive storage units for potential harvesting and beneficial use and may be considered a companion standard to Guide E3183. 1.2 A framework is provided in this guide to address critical...