This standard covers the test methods for rubber hoses for automobiles (hereinafter called "hose"). Test conditions not specified in this standard shall be in accordance with the specifications for respective hoses.
4.1 These test methods provide uniform methods for inspection and test of rubber hoses that can be referenced in hose specifications for various applications. 4.2 Uniform test methods make quality comparisons of hose easier and more meaningful, and are more economical...
4.1 These test methods provide uniform methods for inspection and test of rubber hoses that can be referenced in hose specifications for various applications. 4.2 Uniform test methods make quality comparisons of hose easier and more meaningful, and are more economical...
These test methods provide uniform methods for inspection and test of rubber hoses that can be referenced in hose specifications for various applications. Uniform test methods make quality comparisons of hose easier and more meaningful, and are more economical...
These test methods provide uniform methods for inspection and test of rubber hoses that can be referenced in hose specifications for various applications. Uniform test methods make quality comparisons of hose easier and more meaningful, and are more economical...
PURPOSE This standard specifies the method of durability test of water hose used in a cooling system of an internal combustion engine and a heating system of passenger cars.
These test methods cover procedures for inspection and test of all types and constructions of rubber hose.2 In case of conflict between provisions of these test methods and those of detailed specifications or test methods for a particular hose, the latter shall take precedence....
This document specifies requirements for three types of flexible rubber hose for pressure spraying of agricultural chemicals and/or fertilizer products within a temperature range of -10 °C to +60 °C.
This Standard specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0 MPa).
1.1 These test methods describe procedures for inspection and test of all types and constructions of rubber hose. 1.2 In case of conflict between provisions of these test methods and those of detailed specifications or test methods for a particular hose, the latter shall take...
This specification covers the requirements for fitting, rubber hose, lightweight, medium pressure. These are field attachable fluid fittings for use with a lightweight, medium pressure, rubber hose with operating limits of -65°F to 250°F and 200 to 1000 psig.
This specification covers the general requirements for lightweight medium pressure, rubber hose fittings.
1. Scope 1.1 This specification establishes quality requirements for rubber hose used to convey liquids in solar energy systems. It provides producers, distributors, and users with criteria to evaluate this product. Particular applications may necessitate other requirements that would...
1. SCOPE: The material defined by this Standard is a double ply braid oil resistant rubber hose which is used for compressed air containing a considerable quantity of lubricating oil. The hose shall meet the following dimensional tolerances.
1. SCOPE: The material defined by this Standard is a double ply braid oil resistant rubber hose which is used for compressed air containing a considerable quantity of lubricating oil. The hose shall meet the following dimensional tolerances.
1. SCOPE: The material defined by this Standard is a double ply braid oil resistant rubber hose which is used for compressed air containing a considerable quantity of lubricating oil. The hose shall meet the following dimensional tolerances.
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including +55 °C. It does not include specifications for end fittings, but is limited to the...
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including +55 °C. It does not include specifications for end fittings, but is limited to the...
Covers hose with natural rubber lining and chloroprene rubber cover. Specifies the construction and sizes of hose together with details of the rubber compounds to be used.
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified, namely: . method A: vertical rack method; . method B: horizontal rack method; ....