ASTM D3676-78e1 - Standard Specification for Rubber Cellular Cushion Used For Carpet Or Rug Underlay
January 1, 1978
- ASTM International
A description is not available for this item.
ASTM D3676-78(1989)e1 - Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
January 1, 1978
- ASTM International
A description is not available for this item.
DDD-C-1023 - CUSHION, CARPET AND RUG (HAIR FELT AND RUBBER COATED JUTE AND ANIMAL HAIR FOR FIBER)
NPFC
A description is not available for this item.
ASTM D3676 + REDLINE - STANDARD SPECIFICATION FOR RUBBER CELLULAR CUSHION USED FOR CARPET OR RUG UNDERLAY - INCLUDES STANDARD + REDLINE (PDF)
ASTM
A description is not available for this item.
CSA C22.2 NO 10 - Electric Floor Surfacing and Cleaning Machines
January 1, 1965
- CSA
This Standard applies to cord-connected, motor-operated floor surfacing and cleaning machines rated at 600 volts or less which are designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I, on an ac or dc circuit. This Standard applies to commercial and industrial...
DSF/FPREN 14041 - Resilient, textile, laminate and modular multilayer floor coverings – Essential characteristics
DS
This European Standard specifies the essential characteristics for the following types of floor coverings: - resilient floor coverings, excluding loose-laid mats; - textile floor coverings, excluding loose-laid (barrier) mats, runners and rugs; - laminate floor coverings; - modular...
JIS C 9216 - Electrically Heated Area Rugs
July 1, 1992
- JSA
A description is not available for this item.
DDD-C-1630 - CARPETS AND RUGS, EXTRA HEAVY PILE WEIGHT, WOVEN, TUFTED AND CUSTOM TUFTED SPECIAL PURPOSE
August 20, 1973
- NPFC
A description is not available for this item.
DDD-C-95 - CARPETS AND RUGS, WOOL, NYLON, ACRYLIC, MODACRYLIC
NPFC
A description is not available for this item.
A-A-1635 - DEODORANT,GENERAL PURPOSE(POWDER FOR RUGS & CARPET
NPFC
A description is not available for this item.
PREN 14215 - TEXTILE FLOOR COVERINGS - CLASSIFICATION OF MACHINE-MADE RUGS AND RUNNERS
BSI
A description is not available for this item.
ASTM D1778 - Method of Test for Colorfastness to Commercial Laundering and to Domestic Washing of Tufted Rugs and Carpets
ASTM
A description is not available for this item.