This SAE Aerospace Information Report (AIR) identifies the risks and dangers associated with the carriage and use of pyrotechnic signaling devices in transport category aircraft life rafts and slide/rafts, and provides a rationale for allowing the use of alternative non-pyrotechnic...
This SAE Aerospace Standard (AS) establishes the dimensional and operational requirements for pallet extension devices. It provides support for items of cargo beyond either the short or the long sides of a pallet, allowing increased volume to be achieved in conjunction with pallets...
This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive, self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible connection for joining ducting and components in pressurized fluid systems. The...
This SAE Aerospace Information Report (AIR) has been compiled to provide information on hydraulic systems fitted to the following categories of military vehicles. Attack Airplanes Fighter Airplanes Bombers Anti-Sub, Fixed Wing Airplanes Transport Airplanes Helicopters Boats
This SAE Aerospace Recommended Practice (ARP) applies to landing gear structures and mechanisms (excluding wheels, tires, and brakes and other landing gear systems) for all types and models of civil and military aircraft. All axles, wheel forks, links, arms, mechanical and gas/oil...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide a practical definition of external hydraulic fluid leakage exhibited by landing gear shock absorbers/struts. The definition will outline normal (acceptable weepage) and excessive leakage (unacceptable leakage)...
This SAE Aerospace Recommended Practice (ARP) provides recommendations for the development of aircraft and systems , taking into account aircraft functions and operating environment. It provides practices for ensuring the safety of the overall aircraft design, showing compliance with...
The purpose of this SAE Aerospace Information Report (AIR) is to disseminate qualitative information regarding foreign object debris (FOD) damage to the gas path of rotorcraft gas turbine engines and to discuss methods of FOD prevention. Although turbine-powered fixed-wing aircraft...
This SAE Aerospace Standard (AS) contains landing gear strength and rigidity requirements which, in combination with other applicable specifications, define the structural design, analysis, test, and data requirements for fixed wing piloted airplanes. These requirements include, but...
This SAE Aerospace Information Report (AIR) supplements the AS755 performance station designation system for complex or unconventional propulsion cycles and their derivatives. The station numbering conventions presented herein are for use in all communications concerning propulsion...
This SAE Aerospace Standard (AS) is intended to apply to those oxygen regulators which supply gaseous oxygen at breathing pressures to meet physiological requirements of aircraft flight crew members. It defines the minimum performance requirements and testing for aircraft demand type...
This SAE Aerospace Recommended Practice (ARP) is intended as a guide for choosing a minimum wall thickness of tubing, based only on pressure, for use with welded tube fitting ends that have a "tube wall code" covering a range of tube wall thicknesses. These wall thicknesses are based...
This SAE Aerospace Standard (AS) provides dimensions for a standardized test fixture that can be used to evaluate the dynamic performance requirements defined in some elastomer material standards of O-rings in rod glands per AS4716.
This SAE Aerospace Recommended Practice (ARP) describes standard methods of heat application to cure thermosetting resins for commercial aircraft composite repairs. The methods described in this document shall only be used when specified in an approved repair document or with the...
This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).
This SAE Aerospace Standard (AS) documents a common understanding of terms, compliance issues, and occupant injury criteria to facilitate the design and certification of oblique facing passenger seat installations specific to Part 25 aircraft. The applicability of the criteria listed...
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...