This specification establishes the performance, firing and quality assurance retirements for the assembly, testing, inspection and packaging for the Bolt, Automatic Weapon: (Practice) M2.
Scope. This specification covers fittings, hose, reusable, field attachable and clamp-halves, to mate with SAE-J517 type hoses, general specification for. The connectors are reusable, field-attachable, hydraulic, 37° flare and 4-bolt split-flange hose fittings, and 4-bolt...
This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections with appropriate references to the "O" ring seals and attaching components used in their assembly....
This recommended practice provides the dimensional data for the diameters of surfaces that interface with the following tee head bolt series: AS3232 thru AS3235, MS9397 thru MS9402 and MS9432 thru MS9437, or other parts with compatible dimensions.