This procurement specification covers aircraft quality metric bolts and screws made of a low-alloy steel, SAE 8740.
This SAE Aerospace Recommended Practice (ARP) provides the recommended procedure for obtaining desired preloads in aircraft wheel tie bolts when mounting tires and assembling the wheel. It is generally referred to as the snug-angle bolted joint assembly procedure. It is also...
This SAE Aerospace Recommended Practice (ARP) provides the recommended procedure for obtaining desired preloads in aircraft wheel tie bolts when mounting tires and assembling the wheel. It is generally referred to as the snug-angle bolted joint assembly procedure. It is also...
For cutting edges used on buckets for loaders defined in SAE J1057a. The dimensions are applicable to rolled and machined sections only. Cutting edge cross section thickness is limited to a maximum of 35 mm. Bolt-on tooth adapters are rarely used on loader buckets with cutting edge...
This standard specifies minimum bolt end protrusions for general purpose assemblies of bolts, screws and similar fasteners with ISO metric screw thread in accordance with DIN 13-28, and with tapping screw thread in accordance with DIN EN ISO 1478. The bolt end protrusions...
This SAE Recommended Practice establishes a single bolt pattern for the No. 1 clutch housing (see Figure 1 ) and the No. 2 clutch housing (see Figure 2 ). These four bolt patterns are designated to give commonality of mounting brackets in existing frame rails. The 420 mm (16.5...
This specification establishes the requirements for the manufacture and inspection of one type and class of bolt that shall be furnished in one grade only for use where temperatures will not exceed 1,200 °F.
This specification covers positive locking self-retaining bolts. Classification. Bolts will be of the following types and classes, as specified (see 6.2): Types: Type I Head end actuated. Type II Thread end actuated (solid shank). Classes: Class 1 CRES bolts, magnetic...
Application This test procedure is used to evaluate out-of-plane and in-plane bolt pull out force on test panels or flat sections of parts. Originally intended for aeroshields or underbody shields and wheel arch/well liners.
This SAE Standard documents dimensional metric specifications for hydraulic brake system threaded ports and banjo bolts for the interconnection of major components in automotive hydraulic brake systems. Banjo blocks are not covered by this document. The purpose of this document is to...
Introduction This Track Work Instruction covers how to recognise the failure of any track bolt. These can occur in fishplated joints crossing assemblies, switch blocks and check rails. Failure means not only a broken bolt but also a bent bolt and one with a damaged thread.....
Performed tensile and fatigue tests on bolts to determine if cutting of materials flow lines at the bolt underhead would degrade bolt integrity. Five different alloys used in aerospace industry fatigue critical applications were employed to fabricate 5/16 to 1/2 inch diameter...
All HPSS subject to signalled facing moves. Purpose The purpose of this SIN is to check the integrity of all HPSS gearbox mounting bolts. (M12x35mm Durlok bolts).
Performed tensile and fatigue tests on bolts to determine if cutting of materials flow lines at the bolt underhead would degrade bolt integrity. Five different alloys used in aerospace industry fatigue critical applications were employed to fabricate 5/16 to 1/2 inch diameter...
Includes: New and existing permanent fishplate bolt holes in plain line and S&C Excludes: Fishplate bolt holes in temporary rail joints. Factory made IBJs, adjustment switches, plain line and S&C rails with CBX certification. Existing fishplate bolts holes in AMS rails and S&C