In 1941, the SAE Iron and Steel Division, in collaboration with the American Iron and Steel Institute (AISI), made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower cast or...
This specification covers two types of carbon steel in the form of sheet, strip, and plate.
This SAE Standard covers normalized electric resistance welded, cold-drawn, single-wall, SAE 1021 carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for bending, single flaring, cold forming,...
This SAE Standard covers normalized electric resistance welded flash controlled single-wall, SAE 1021 carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for bending, double flaring, cold...
This specification covers a carbon steel in the form of seamless tubing up through 1.500 inches (38.10 mm), inclusive, outer diameter.
This specification covers two types of free-machining, corrosion- and heat-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a carbon steel in the form of strip.
This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...
This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC...
This specification covers fluorescent magnetic particles in the form of a dry powder.
This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.