loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ASTM CARBON - ASTM STANDARDS ON ACTIVATED CARBON 2ND EDITION
ASTM
A description is not available for this item.
J403_201406 - Chemical Compositions of SAE Carbon Steels
June 30, 2014 - SAE International

In 1941, the SAE Iron and Steel Division, in collaboration with the American Iron and Steel Institute (AISI), made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower cast or...

J118A_197711 - FORMERLY STANDARD SAE CARBON STEELS
November 1, 1977 - SAE International
A description is not available for this item.
J403F_197006 - CHEMICAL COMPOSITIONS OF SAE CARBON STEELS
June 1, 1970 - SAE International
A description is not available for this item.
AMS5046F - Carbon Steel, Sheet, Strip, and Plate (SAE 1020 and 1025)
September 8, 2022 - SAE International

This specification covers two types of carbon steel in the form of sheet, strip, and plate.

J2467_202005 - Welded and Cold-Drawn, SAE 1021 Carbon Steel Tubing Normalized for Bending, Single Flaring, Cold Forming, Welding, and Brazing
May 26, 2020 - SAE International

This SAE Standard covers normalized electric resistance welded, cold-drawn, single-wall, SAE 1021 carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for bending, single flaring, cold forming,...

J2435_202006 - Welded Flash Controlled, SAE 1021 Carbon Steel Tubing, Normalized for Bending, Double Flaring, Cold Forming, Welding, and Brazing
June 5, 2020 - SAE International

This SAE Standard covers normalized electric resistance welded flash controlled single-wall, SAE 1021 carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for bending, double flaring, cold...

AMS5082J - Steel Tubing, Seamless 0.31 - 0.38C (SAE 1035) Stress Relieved
August 30, 2023 - SAE International

This specification covers a carbon steel in the form of seamless tubing up through 1.500 inches (38.10 mm), inclusive, outer diameter.

AMS5610R - Steel, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, and Forging Stock 12.5Cr - Low Carbon (SAE 51416, 51416Se) Free-Machining
June 12, 2023 - SAE International

This specification covers two types of free-machining, corrosion- and heat-resistant steel in the form of bars, wire, forgings, and forging stock.

AMS5120P - Steel Strip 0.68 - 0.80C (SAE 1074)
March 20, 2023 - SAE International

This specification covers a carbon steel in the form of strip.

AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS1369C - FITTING, PLUG, FLARED TUBE, FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS17184D - SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
January 10, 2024 - SAE International
A description is not available for this item.
J2247_202401 - Truck Tractor Power Outlet for Trailer ABS
January 10, 2024 - SAE International

This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).

AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

AS598A - Aerospace Microscopic Sizing and Counting of Particulate Contamination for Fluid Power Systems
January 9, 2024 - SAE International

This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.

J2202_202401 - Heavy-Duty Wiring Systems for On-Highway Trucks
January 9, 2024 - SAE International

This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC...

AMS3044H - Magnetic Particles, Fluorescent Wet Method, Dry Powder
January 5, 2024 - SAE International

This specification covers fluorescent magnetic particles in the form of a dry powder.

AMS6360R - Steel Tubing, Seamless, 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130), Normalized or Stress Relieved
December 27, 2023 - SAE International

This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.

Advertisement