The Measurement of Coolant Hose task group conducted a round-robin study to determine the measuring capability of automotive suppliers and users to measure Inside Diameter (ID), Outside Diameter (OD), Wall Thickness (Wall) and wall thickness variation of hose using traditional...
This SAE Recommended Practice identifies test procedures and parameters which may be used to evaluate, qualify and inspect non-SAE hydraulic hoses or other hose constructions which do not conform to any established ISO or national standards defining hydraulic...
Scope. This specification covers fittings, hose, reusable, field attachable and clamp-halves, to mate with SAE-J517 type hoses, general specification for. The connectors are reusable, field-attachable, hydraulic, 37° flare and 4-bolt split-flange hose fittings, and...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-52525 Fittings, Hose, Hydraulic, Reusable, Field-Attachable and Clamp-Halves, to Mate with SAE-J517 Type Hoses, General Specification for This list has been prepared for use by or for the...
This SAE Standard gives methods for testing and evaluating performance of the SAE 100R series of hydraulic hose and hose assemblies (hose and attached end fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating...
This standard is intended to establish uniform methods for the testing and performance evaluation of the SAE 100R Series of hydraulic hose and hose assemblies. The specific tests and performance criteria applicable to each variety of hose and/or assemblies made therefrom...
The scope of this document is to aid in the selection of hose and hose assembly titles.
These test methods cover procedures for inspection and test of all types and constructions of rubber hose.2 In case of conflict between provisions of these test methods and those of detailed specifications or test methods for a particular hose, the latter shall take precedence. The...
The scope of this document is to aid in the selection of hose and hose assembly titles.
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and...
This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by others.
This standard covers general, dimensional, arid performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall supplement the...
This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall supplement the...
This SAE Standard provides ordering information for any SAE 20R5 hose type (such as "EC, HT, LT" or combination thereof.) This is a wire-reinforced hose for coolant circulating systems of automotive type engines. This hose consists of a convoluted section with...
Purpose. This standard covers the materials, crimping and performance requirements for ear hose clamps. Applicability. Ear clamps are relevant for use on rubber hoses on the vehicle with applications that do not require scheduled serviceability. Common use of Ear Clamps are coolant...
This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications contained...
This SAE Standard covers hose intended for use with automatic transmission cooling system applications. Type A hoses are intended for original equipment or replacement applications while Type B hoses are intended for aftermarket auxiliary cooler applications only. The...
These specifications cover light wall vacuum brake hose for use in power braking systems of vehicles. NOTE: This standard is based on SAE J1403 (Type LW Class B) and MVSS 106. Differences in the writings are outlined in the Appendix.
Material Description. This specification covers the requirements of silicone elastomer coolant hoses in four (4) classes of straight and formed coolant hose intended for use as radiator hose, heater hose and other flexible conduits for automotive engine cooling systems....
This SAE Aerospace Information Report (AIR) is applicable to hose assemblies for which identification marking is not otherwise specified in procurement or performance standard or drawing.