This specification covers reusable SAE 37° flare end fittings for use with wire or synthetic fiber reinforced rubber hose.
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class "B" and "N" and primarily for use on jet aircraft power plants. Refer to 1.2.1 for...
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
The vacuum brake hose is intended for use in the power braking systems of vehicles or as connections on vacuum lines of vehicles or systems thereof. For the purposes of clearly identifying hose classification and for specification simplification, vacuum brake hose is divided...
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class "B" and "N" and primarily for use on jet aircraft power plants. Refer to 1.2.1 for...
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850 °F with short duration excursion to 1200 °F and primarily for use on jet aircraft power plants.
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850 °F with short duration excursion to 1200 °F and primarily for use on jet aircraft power plants.
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850 °F with short duration excursion to 1200 °F and primarily for use on jet aircraft power plants.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) establishes Type classification for those hose assemblies commonly used in aerospace fuel, lubricating oil, and hydraulic fluid systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) establishes Type classification for those hose assemblies commonly used in aerospace fuel, lubricating oil, and hydraulic fluid systems.
This SAE Aerospace Standard (AS) describes cleaning methods for four cleanliness levels of polytetrafluoroethyl
This SAE Standard covers procurement and ordering information for hose assemblies using SAE Standard J517 100R Series hoses and connectors specified in SAE Standard J516 or all parts of ISO 12151 for use in hydraulic systems using petroleum based hydraulic fluids....
These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to...