This SAE Recommended Practice is intended as the definition of a standard test, which may be subject to frequent change to keep pace with experience and technical advances. This should be kept in mind when considering its use. The SAE No. 2 friction test is used to evaluate the...
This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...
This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC...
This SAE Aerospace Recommended Practice (ARP) applies to landing gear structures and mechanisms (excluding wheels, tires, and brakes and other landing gear systems) for all types and models of civil and military aircraft. All axles, wheel forks, links, arms, mechanical and gas/oil...
This specification covers fluorescent magnetic particles in the form of a dry powder.
This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
This specification covers a low-alloy steel in the form of welding wire.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers an aircraft quality, low alloy steel in the form of heat-treated bars and forgings, and of forging stock.
This specification covers the requirements for qualification, requalification, and certification of etch inspectors.
This SAE Aerospace Recommended Practice (ARP) provides recommendations for the development of aircraft and systems , taking into account aircraft functions and operating environment. It provides practices for ensuring the safety of the overall aircraft design, showing compliance with...
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).
ARP4761A and its EUROCAE counterpart, ED-135, present guidelines for performing safety assessments of civil aircraft, systems, and equipment. They may be used when addressing compliance with certification requirements (e.g., 14 CFR/CS Parts 23, 25, 27, and 29 and 14 CFR Parts 33, 35, CS-E, and...