SAE J1939-82 compliance describes the compliance tests and procedures to verify an SAE J1939 electronic control unit (ECU) operates correctly on a SAE J1939 network. The purpose of these compliance procedures is to generate one or more test documents that outline the tests...
This SAE Recommended Practice is intended as the definition of a standard test, which may be subject to frequent change to keep pace with experience and technical advances. This should be kept in mind when considering its use. The SAE No. 2 friction test is used to evaluate the...
This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.
The foundation specification (AMS1424) and the category specifications (AMS1424/1 and AMS1424/2) cover deicing/anti-icing materials in the form of a fluid.
The foundation specification (AMS1424) and the category specifications (AMS1424/1 and AMS1424/2) cover deicing/anti-icing materials in the form of a fluid.
This SAE Standard is intended to establish uniform performance criteria and methods of testing push-to-connect tube fittings, with SAE J844 air brake tubing as used in vehicular air brake systems. The specific tests and performance criteria applicable to the tubing are set forth in...
The foundation specification (AMS1428) and the category specifications (AMS1428/1 and AMS1428/2) cover deicing/anti-icing materials in the form of a fluid.
The foundation specification (AMS1428) and the category specifications (AMS1428/1 and AMS1428/2) cover deicing/anti-icing materials in the form of a fluid.
This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).
This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC...
This SAE Standard gives methods for testing and evaluating performance of the SAE 100R series of hydraulic hose and hose assemblies (hose and attached end fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hose assemblies used in...
SAE J1978-1 specifies a complementary set of functions to be provided by an OBD-II scan tool. These functions provide complete, efficient, and safe access to all regulated OBD (on-board diagnostic) services on any vehicle which complies to SAE J1978-1 The SAE J1978-1 content of...
This specification covers a carbon steel in the form of seamless tubing up through 1.500 inches (38.10 mm), inclusive, outer diameter.
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...
The following list consists of hose data provided as of December 2023 and is for convenience in determining acceptability of nonmetallic flexible hose assemblies intended for usage under 46 CFR 56.60-25. Where the maximum allowable working pressure (MAWP) or type of fitting is not specified, use...
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...