Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...
099900-000000-000000
627900-000000-000000
1.1 This test method provides a procedure to determine the ability of a photovoltaic (PV) module to endure the long-term effects of periodic "hot spot" heating associated with common fault conditions such as severely cracked or mismatched cells, single-point open circuit failures (for...
1.1 This guide describes basic principles of photovoltaic module design, panel assembly, and system installation to reduce the risk of fire originating from the photovoltaic source circuit. 1.2 This guide is not intended to cover all scenarios which could lead to fire. It is intended to...
029300-000000-000000
1.1 This test method covers the determination of bisphenol A (BPA) extracted from water utilizing solid phase extraction (SPE), separated using liquid chromatography (LC) and detected with tandem mass spectrometry (MS/MS). BPA is qualitatively and quantitatively determined by this method. This test...
013630-000000-000000
1.1 This practice covers an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this practice provides a standard material, electrolyte, and procedure for collecting electrochemical...
1.1 This specification covers the requirements for continuous fiber and staple fiber glass strands, including single, plied and multiple wound. It also covers textured glass fiber yarns. This specification is intended to assist ultimate users by designating the general nomenclature for the strand...
1.1 This test method covers a test that can be used to compare the cavitation erosion resistance of solid materials. A submerged cavitating jet, issuing from a nozzle, impinges on a test specimen placed in its path so that cavities collapse on it, thereby causing erosion. The test is carried out...