loading
ISA SAFETY PROFILES FOR R - Safety Profiles for Real-Time Ethernet-Based Industrial Automation Networks
January 1, 2009 - ISA

Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...

API SAFETY & FIRE BINDER - SAFETY AND FIRE PROTECTION BINDER
API
A description is not available for this item.
NEMA SAFETY GUIDE - SAFETY GUIDE FOR USE OF EXTENSION CORDS
NEMA
A description is not available for this item.
SWRI SAFETY & HEALTH - Safety & Health Field Manual
SWRI
A description is not available for this item.
ISA SAFETY INSTRUMENTED S - SAFETY INSTRUMENTED SYSTEMS: A LIFE-CYCLE APPROACH
ISA
A description is not available for this item.
JIS R 3213 - Safety glass for rolling stock
July 20, 2018 - JSA
A description is not available for this item.
DS/EN 12150-1 - Glass in building – Thermally toughened soda lime silicate safety glass – Part 1: Definition and description
May 13, 2019 - DS

This European Standard specifies tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat thermally toughened soda lime silicate safety glass for use in buildings. Information on curved thermally toughened soda lime silicate...

DS/EN 16613 - Glass in building – Laminated glass and laminated safety glass – Determination of interlayer viscoelastic properties
October 21, 2019 - DS

This document specifies a test method for determining the mechanical viscoelastic properties of interlayer materials. The interlayers under examination are those used in the production of laminated glass and/or laminated safety glass. The interlayer viscoelastic properties are...

DS/ISO 12540 - Glass in building – Tempered soda lime silicate safety glass
March 28, 2017 - DS

ISO 12540:2017 covers product definitions, product characteristics, i.e. tolerances, flatness, edgework, etc., fracture characteristics, including fragmentation, and the physical and mechanical characteristics of flat tempered soda lime silicate safety glass for use in buildings. ISO...

ISO 12540 - Glass in building - Tempered soda lime silicate safety glass
March 1, 2017 - ISO

This document covers product definitions, product characteristics, i.e. tolerances, flatness, edgework, etc., fracture characteristics, including fragmentation, and the physical and mechanical characteristics of flat tempered soda lime silicate safety glass for use in buildings. This...

J2081_202311 - Test Procedure for Determining the Resistance of Safety-Glazing Materials, of which One Surface is Plastic, to Simulated Weathering
November 16, 2023 - SAE International

This SAE Recommended Practice determines whether plastic and glass-plastic safety glazing materials will successfully withstand exposure to simulated weathering conditions.

ISO 21005 - Ships and marine technology - Thermally toughened safety glass panes for windows and side scuttles
February 1, 2018 - ISO

This document specifies materials and finish, dimensions for interchangeability, tolerances, parallelism and flatness, testing, marking and designation of thermally toughened safety glass panes for windows complying with ISO 3903 and side scuttles complying with ISO 1751.

DS/ISO 21005 - Ships and marine technology – Thermally toughened safety glass panes for windows and side scuttles
January 30, 2018 - DS

ISO 21005:2018 specifies materials and finish, dimensions for interchangeability, tolerances, parallelism and flatness, testing, marking and designation of thermally toughened safety glass panes for windows complying with ISO 3903 and side scuttles complying with ISO 1751.

Advertisement