loading
API STD 528 - STANDARD FOR SAFETY RELIEF VALVE NAMEPLATE NOMENCLATURE
September 1, 1964 - API
A description is not available for this item.
NTIS DE83901469 - PWR SAFETY,RELIEF-VALVE TEST PROGRAM;TEST REPORT
NTIS
A description is not available for this item.
ASME PTC 25.3 - Safety and Relief Valves
October 15, 1988 - ASME
A description is not available for this item.
ASME PTC 25.2 - SAFETY AND RELIEF VALVES
ASME
A description is not available for this item.
QPL-5523 - VALVE, SAFETY RELIEF
NPFC
A description is not available for this item.
MS 35670 - VALVE, SAFETY RELIEF
NPFC
A description is not available for this item.
MS 17415 - VALVE, SAFETY RELIEF, REFRIGERANT-12
February 1, 1971 - NPFC
A description is not available for this item.
MIL-V-23135 - VALVE,SAFETY RELIEF,REFRIGERANT-12
NPFC
A description is not available for this item.
NTIS DE83901471 - PWR SAFETY AND RELIEF VALVE TEST PROGRAM;CONDITION
NTIS
A description is not available for this item.
MIL-V-18634 - VALVES; SAFETY, RELIEF, AND SAFETY-RELIEF
NPFC
A description is not available for this item.
MIL-V-83342 - VALVES,SAFETY RELIEF,HI-ALTITUDE FLYING OUTFIT
NPFC
A description is not available for this item.
EEMUA PUB NO 196 - Valve Purchasers' Guide to the European Pressure Equipment Directive
January 1, 1999 - EEMUA

This EEMUA publication offers guidance on the application of the PED to the purchase of (a) block valves, check valves and control valves which may be considered as pressure accessories and (b) safety relief valves and such other valves which may be...

QPL-81552 - VALVE, EXHALATION, OXYGEN MASK, PRESSURE COMPENSATING, WITH SAFETY RELIEF
December 20, 1994 - NPFC
A description is not available for this item.
API STD 520 P2 - Sizing, Selection, and Installation of Pressure-relieving Devices Part II—Installation
October 1, 2020 - API

This standard covers methods of installation for pressure-relief devices (PRDs) for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 barg or 103 kPAg) or greater. Pressure-relief valves (PRVs) or rupture disks (RDs) may be used independently or in...

Advertisement