API STD 528 - STANDARD FOR SAFETY RELIEF VALVE NAMEPLATE NOMENCLATURE
September 1, 1964
- API
A description is not available for this item.
NTIS DE83901469 - PWR SAFETY,RELIEF-VALVE TEST PROGRAM;TEST REPORT
NTIS
A description is not available for this item.
ASME PTC 25.3 - Safety and Relief Valves
October 15, 1988
- ASME
A description is not available for this item.
API STD 327 - COMMERCIAL SEAT TIGHTNESS OF SAFETY RELIEF VALVES WITH METAL-TO-METAL SEATS
API
A description is not available for this item.
MS 17415 - VALVE, SAFETY RELIEF, REFRIGERANT-12
February 1, 1971
- NPFC
A description is not available for this item.
NTIS DE83901471 - PWR SAFETY AND RELIEF VALVE TEST PROGRAM;CONDITION
NTIS
A description is not available for this item.
DIN 33821 - Safety relief valves for gas transmission and distribution installations operating at working pressures up to 100 bar
March 1, 2009
- DIN
A description is not available for this item.
MIL-V-18634 - VALVES; SAFETY, RELIEF, AND SAFETY-RELIEF
NPFC
A description is not available for this item.
MIL-V-83342 - VALVES,SAFETY RELIEF,HI-ALTITUDE FLYING OUTFIT
NPFC
A description is not available for this item.
AD 88-19-04 - CABIN PRESSURE SAFETY RELIEF VALVES\BOEING CO\737-100 SERIES\737-200 SERIES\737-200C SERIES\737-300 SERIES\737-400 SERIES\737-500 SERIES\737-600 SERIES\737-700 SERIES\737-800 SERIES
FAA
A description is not available for this item.
EEMUA PUB NO 196 - Valve Purchasers' Guide to the European Pressure Equipment Directive
January 1, 1999
- EEMUA
This EEMUA publication offers guidance on the application of the PED to the purchase of (a) block valves, check valves and control valves which may be considered as pressure accessories and (b) safety relief valves and such other valves which may be...
AICHE B5 - SAFETY VALVE STABILITY & CAPACITY TEST RESULTS: PRESSURE RELIEF VALVE PERFORMANCE STUDY-FINAL REPORT
AICHE
A description is not available for this item.
DIN 3394-1 - Automatic control valves - Part 1: Pressure relief, safety and regulating valves for pressure above 4 bar up to 16 bar
May 1, 2004
- DIN
A description is not available for this item.
QPL-81552 - VALVE, EXHALATION, OXYGEN MASK, PRESSURE COMPENSATING, WITH SAFETY RELIEF
December 20, 1994
- NPFC
A description is not available for this item.
MIL-V-81552 - VALVE, EXHALATION, OXYGEN MASK, PRESSURE COMPENSATING WITH SAFETY RELIEF
NPFC
A description is not available for this item.
API STD 520 P2 - Sizing, Selection, and Installation of Pressure-relieving Devices Part II—Installation
October 1, 2020
- API
This standard covers methods of installation for pressure-relief devices (PRDs) for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 barg or 103 kPAg) or greater. Pressure-relief valves (PRVs) or rupture disks (RDs) may be used independently or in...