SAA ATS 5200.479 - TECHNICAL SPECIFICATION FOR PLUMBING AND DRAINAGE PRODUCTS PART 479: FLOOD STOP SAFETY VALVE
SAI
A description is not available for this item.
ISO FDIS 10432 - PETROLEUM AND NATURAL GAS INDUSTRIES - DOWNHOLE EQUIPMENT - SUBSURFACE SAFETY VALVE EQUIPMENT
ISO
A description is not available for this item.
ISO FDIS 10431 - PETROLEUM AND NATURAL GAS INDUSTRIES - DOWNHOLE EQUIPMENT - SUBSURFACE SAFETY VALVE EQUIPMENT
ISO
A description is not available for this item.
AS5379A - Valves, Safety, Cabin Air, General Specification For
April 26, 2011
- SAE International
This specification covers the general requirements for cabin air safety valves for use in pressurized cabins of aircraft to prevent excess positive and negative pressures in the cabin and to provide a means of cabin pressure release in case of emergency.
AS5379 - Valves, Safety, Cabin Air, General Specification For
November 1, 1999
- SAE International
This specification covers the general requirements for cabin air safety valves for use in pressurized cabins of aircraft to prevent excess positive and negative pressures in the cabin and to provide a means of cabin pressure release in case of emergency.
ISO 10433 - Petroleum and Natural Gas Industries - Drilling and Production Equipment - Specification for Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
January 1, 1994
- ISO
A description is not available for this item.
ISO 10419 - Petroleum and Natural Gas Industries - Drilling and Production Equipment - Installation, Maintenance and Repair of Surface Safety Valves and Underwater Safety Valves Offshore
January 1, 1993
- ISO
A description is not available for this item.
AGS2086-2 - AGS2086 Non Return Valve, Safety Guard
July 27, 1958
- SAE Industry Technologies Consortia
No scope available.
NTIS DE83901469 - PWR SAFETY,RELIEF-VALVE TEST PROGRAM;TEST REPORT
NTIS
A description is not available for this item.
BS EN ISO 4126-1 - TC - Tracked Changes (Redline) - Safety devices for protection against excessive pressure Part 1: Safety valves
November 12, 2020
- BSI
A description is not available for this item.
BS EN ISO 4126-1 - Safety devices for protection against excessive pressure Part 1: Safety valves
October 31, 2013
- BSI
A description is not available for this item.
BS EN ISO 4126-4 - Safety devices for protection against excessive pressure Part 4: Pilot-operated safety valves
July 31, 2013
- BSI
A description is not available for this item.
BS EN 13648-1 - Cryogenic vessels - Safety devices for protection against excessive pressure Part 1: Safety valves for cryogenic service
February 28, 2009
- BSI
A description is not available for this item.
DIN EN ISO 10432 - Petroleum and natural gas industries - Downhole equipment - Subsurface safety valve equipment (ISO 10432:2004); English version EN ISO 10432:2004
July 1, 2005
- DIN
A description is not available for this item.
SN EN ISO 4126-1 - Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2004)
April 1, 2004
- SNV
A description is not available for this item.
DIN EN 1489 - Building valves - Pressure safety valves - Tests and requirements; English version of DIN EN 1489
June 1, 2000
- DIN
A description is not available for this item.
SAA AS 1271 - SAFETY VALVES, OTHER VALVES, LIQUID LEVEL GAUGES AND OTHER FITTINGS FOR BOILERS AND UNFIRED PRESSURE VESSELS
SAI
A description is not available for this item.
AENOR UNE-EN ISO 4126-1 E - SAFETY DEVICES FOR PROTECTION AGAINST EXCESSIVE PRESSURE - PART 1: SAFETY VALVES
AENOR
A description is not available for this item.
DS/EN ISO 4126-5/A1 - SAFETY DEVICES FOR PROTECTION AGAINST EXCESSIVE PRESSURE - PART 4: PILOT-OPERATED SAFETY VALVES
DS
A description is not available for this item.
DS/EN ISO 4126-7/A1 - SAFETY DEVICES FOR PROTECTION AGAINST EXCESSIVE PRESSURE - PART 4: PILOT-OPERATED SAFETY VALVES
DS
A description is not available for this item.