loading
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
QUALITY PLANNING - QUALITY PLANNING AND ANALYSIS
ASQ
A description is not available for this item.
SAND 84-0178 - ECONOMIC RICKS OF NUCLEAR POWER REACTOR ACCIDENTS
NTIS
A description is not available for this item.
AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
QUALITY RELIABILITY - QUALITY, RELIABILITY & PROCESS IMPROVEMENT
IP
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
ASTM B80-23 - Standard Specification for Magnesium-Alloy Sand Castings
April 1, 2023 - ASTM International

This specification covers magnesium-alloy sand castings. The castings shall conform to the chemical composition limits specified. The castings may be subjected to such heat treatment as deemed necessary to produce material that will conform to the requirements specified....

ASTM B584-22 - Standard Specification for Copper Alloy Sand Castings for General Applications
October 1, 2022 - ASTM International

This specification covers requirements for copper alloy sand castings for general applications. The components part casting may be manufactured in advance and supplied from stock. The castings shall conform to the compositional requirements for named elements specified....

ASTM B584-14(2022) - Standard Specification for Copper Alloy Sand Castings for General Applications
May 1, 2022 - ASTM International

This specification covers requirements for copper alloy sand castings for general applications. The components part casting may be manufactured in advance and supplied from stock. The castings shall conform to the compositional requirements for named elements specified....

JIS QUALITY CONTROL HDBK - JIS Quality Control Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM A216/A216M-21 - Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High-Temperature Service
September 1, 2021 - ASTM International

1.1 This specification2 covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other castings or wrought steel parts by fusion welding. 1.2 Three grades, WCA, WCB, and...

ASTM B793-16(2021) - Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
April 1, 2021 - ASTM International

This specification covers the standard requirements for commercial zinc casting alloys in ingot form for use in the manufacture of sheet metal forming dies, sand cast or plaster cast forming dies, and plastic injection molds. Kirksite A alloy (UNS Z35543) is intended for use in the...

ASTM F2520-20 - Standard Specification for Reach-in Refrigerators, Freezers, Combination Refrigerator/Freezers, and Thaw Cabinets
August 15, 2020 - ASTM International

This specification covers the material, design, and construction requirements for reach-in refrigerators, freezers, combination refrigerator/freezers, and thaw cabinets that are stationary and of a vertical or horizontal configuration. Products covered by this specification are sorted into type:...

GMW16755 - Repair Welding of Aluminum Engine Blocks and Bedplates
August 1, 2019 - GMW

Purpose. This document describes welding procedures, process details, and acceptance criteria for cosmetic repair of sand cast aluminum engine block castings and low pressure die cast or squeeze cast aluminum bedplates. Procedure shall be used to weld repair only un-machined and...

ASTM A216/A216M-18 - Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High-Temperature Service
July 1, 2018 - ASTM International

1.1 This specification2 covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other castings or wrought steel parts by fusion welding. 1.2 Three grades, WCA, WCB, and...

MSS SP 147 - Quality Standard for Steel Castings Used in Standard Class Steel Valves - Sampling Method for Evaluating Casting Quality
January 1, 2014 - MSS

This Standard Practice provides minimum guidance for the quality of pressure containing steel castings used in the manufacture of standard class, cast valves compliant with ASME B16.34. It covers castings made by both the sand and investment casting methods....

Advertisement