This standard specifies test methods for the requirements of waste outlets, traps and overflows in accordance with EN 274-1:2002 NOTE: All figures in this standard are diagrammatic only.
This standard specifies the requirements for quality control for waste outlets, traps and overflows for kitchen sinks, shower trays, wash basins, bidets and baths which are connected to gravity drainage systems, whatever the purpose of the building, to ensure conformity of these products with EN...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
This European Standard specifies : - the condition of the exposed surfaces of tapware; - the characteristics (resistance to corrosion, adherence) of the surface coating; - the tests for verifying these characteristics. It applies to all sanitary fittings (supply or waste...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free...
Dimensional, hydraulic and physico-chemical properties. Includes methods of tests.
NOTE: This guide specification covers the requirements for piping and appurtenant structures for an exterior sanitary sewer system.
This specification covers requirements and test methods for triple profile wall polyethylene pipe and fittings. The requirements of this specification are intended to provide pipe and fittings suitable for underground use for non-pressure sanitary sewer systems. Pipe and...
This specification covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm piping applications. The gaskets shall be made of a compound containing a...
This specification covers the materials, manufacturing practice, and corresponding test methods for special hubless cast iron soil pipe fittings used in a one-pipe combination vent and waste stack unvented for gravity flow applications. These fittings are intended for nonpressure...
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for...