UHDTV broadcasting requires transmission capacity that goes beyond conventional HDTV broadcasting. This Recommendation defines a transmission system for UHDTV satellite broadcasting.
This Recommendation provides sharing criteria for space-to-Earth transmissions from satellites in low-Earth orbit applying to both the Earth exploration-satellite and meteorological-satellite services.
The purpose of this Recommendation is to provide sharing and coordination criteria for data transmission links for GSO satellites in the Earth exploration-satellite and meteorological-satellite services.
This Recommendation provides access procedures for fixed-satellite service (FSS) occasional use (OU), transmissions to geostationary-satellite orbit space stations, in the 4/6 GHz and 11-12/13/14 GHz FSS bands. An occasional use transmission is a telecommunication...
This Recommendation provides the recommended frequency bands and the transmission directions for data relay satellite networks/systems.
Introduction This Report presents an overview of multi-carrier based transmission techniques over satellite links. Sections 2 and 3 of this Report give a general outline of satellite system design by providing examples that include applications, scenarios and satellite...
This Recommendation specifies the performance objectives for data transmission systems of the Earth exploration-satellite service (EESS) and meteorological-satellite service (MetSat) operating either in low-Earth orbit (LEO) or in geostationary orbit.
This part of IEC 61114 applies to individual and collective receiving antennas for satellite broadcast transmissions in the 11/12 GHz band.
This Japanese Industrial Standard specifies the requirements for the coaxial cables for television receivers used in the transmission path of television receiver systems including the satellite broadcasting in the frequency band from 10 MHz to 3 224 MHz.
The purpose of this Recommendation is to provide aggregate interference criteria for data transmission links for GSO satellites in the Earth exploration-satellite and meteorological-satellite services.
Introduction This Report presents reference models of networks including a satellite link, to carry IP packets, followed by a description of the limitations of transmission control protocol (TCP) over satellite links, as well as, various methodologies to overcome the...