This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 250 to DN 400.
This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush threaded...
1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston pumps is addressed....
This standard defines the internal and/or external polyaid coatings applied by dipping in a fluidised bed or by spraying, or by roto-coating. These coatings are intended for the protection the inner and outer surfaces of steel tubes and their fittings (components) used as component parts of...
1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston pumps is addressed....
This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston pumps is addressed....
1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston pumps is addressed. These fluids...
1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston pumps is addressed. These fluids...
The scope of this document is limited to issues that affect ease of learning and the ease of use of software user interfaces. Although there is a need to improve the hardware interface between operators and instruments (e.g., keyboard, mouse, touch screen, printer, reports, voice, and light...
1.1 This practice is intended to cover the extraction, analysis, and information management pertaining to visible wear debris collected from oil system filters or debris retention screens. Further, it is intended that this practice be a practical reference for those involved in FDA. 1.2 The...
1.1 This practice is intended to cover the extraction, analysis, and information management pertaining to visible wear debris collected from oil system filters or debris retention screens. Further, it is intended that this practice be a practical reference for those involved in FDA. 1.2 The...
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1...
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1...
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush threaded...
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush threaded...
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not purport to address all of the...
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush threaded...