loading
DIN GUIDE TO SCREW THREAD - INTERNATIONAL GUIDE TO SCREW THREADS
DIN
A description is not available for this item.
AS17184D - SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
January 10, 2024 - SAE International
A description is not available for this item.
J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

AS62160-3 - AS62160-169 Insert Salvage - Inch Thinwall - Long Screw Locking
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS62140-3 - AS62140-149 Insert Salvage - Inch Thinwall - Short Screw Locking
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

ARP600C - Torque Determination, Method of, For Tube or Hose End Fitting Connections, Flared, Flareless, or Miscellaneous Screw Thread Style
October 2, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) defines a method for determining a torque value (range) for threaded fluid connections.

ASTM D6117-23 - Standard Test Methods for Mechanical Fasteners in Plastic Lumber and Shapes
July 1, 2023 - ASTM International

6.1 The resistance of plastic lumber and shapes to direct withdrawal of nails, staples, or screws is a measure of its ability to hold or be held to an adjoining object by means of such fasteners. Factors that affect this withdrawal resistance include the physical and mechanical properties of...

ASTM F543-23 - Standard Specification and Test Methods for Metallic Medical Bone Screws
June 1, 2023 - ASTM International

This specification provides requirements for materials, finish and marking, care and handling, and the acceptable dimensions and tolerances for metallic bone screws that are implanted into bone. There are a large variety of medical bone screws currently in use, the following type of...

AS7477J - Bolts and Screws, Steel, UNS S66286 Tensile Strength 130 ksi, Procurement Specification
August 1, 2023 - SAE International

This document covers bolts and screws made from a corrosion and heat resistant, precipitation hardenable, iron base alloy of the type identified under the Unified Numbering System as UNS S66286.

AIR38D - Guide for the Design of Threaded Screw or Stud Type Electrical Equipment Terminations
June 5, 2023 - SAE International

To establish design recommendations that will provide a basis for safe and reliable connections to threaded screw-type or stud-type electrical equipment terminations. These recommendations are directed primarily, but not solely, to the aerospace and ground support equipment industries. Since...

ASTM F468-23 - Standard Specification for Nonferrous Bolts, Hex Cap Screws, Socket Head Cap Screws, and Studs for General Use
June 1, 2023 - ASTM International

This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service applications. The bolts, cap screws, and studs shall be manufactured from material having a...

ASTM D7583-16(2023) - Standard Test Method for John Deere Coolant Cavitation Test
September 1, 2023 - ASTM International

1.1 This test method is commonly referred to as the John Deere Cavitation Test.2 The test method defines a heavy-duty diesel engine to evaluate coolant protection as related to cylinder liner pitting caused by cavitation. 1.2 The values stated in SI units are to be regarded as the standard. The...

ASTM F835-23 - Standard Specification for Alloy Steel Socket Button, Low and Flat Countersunk Head Cap Screws
June 1, 2023 - ASTM International

This specification covers the requirements for quenched and tempered alloy steel hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws. The screws shall be fabricated from alloy steel made to fine grain practice. The chemical composition of the screw...

ASTM F879-23 - Standard Specification for Stainless Steel Socket Button, Low and Flat Countersunk Head Cap Screws
June 1, 2023 - ASTM International

1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS), flat countersunk (SFHCS) head cap screws with nominal thread 0.060 through 0.625 in. and low head (SLHCS) cap screws with nominal thread 0.112 through 0.625...

ASTM D7549-23 - Standard Test Method for Evaluation of Heavy-Duty Engine Oils under High Output Conditions—Caterpillar C13 Test Procedure
July 1, 2023 - ASTM International

1.1 The test method covers a heavy-duty engine test procedure under high output conditions to evaluate engine oil performance with regard to piston deposit formation, piston ring sticking and oil consumption control in a combustion environment designed to minimize exhaust emissions. This test...

ASTM D8291-23 - Standard Test Method for Evaluation of Performance of Automotive Engine Oils in the Mitigation of Low-Speed, Preignition in the Sequence IX Gasoline Turbocharged Direct-Injection, Spark-Ignition Engine
July 1, 2023 - ASTM International

1.1 This laboratory engine test evaluates the ability of an automotive engine to mitigate preignition in the combustion chambers in gasoline, turbocharged, direct-injection (GTDI) engines under low-speed and high-load operating conditions. This test method is commonly known as the Ford low-speed,...

AS9706A - SCREW, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, DRILLED, NICKEL ALLOY (UNS N07001), .2500-28 UNJF-3A
June 12, 2023 - SAE International
A description is not available for this item.
ASTM C1063-23 - Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster
July 1, 2023 - ASTM International

This specification covers the installation of lathing and furring to receive interior and exterior Portland cement-based plaster. The following materials shall be used: metal plaster bases-expanded metal lath and wire laths; accessories-steel, PVC plastic, zinc alloy, and cornerite;...

ASTM D6891-23 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IVA Spark-Ignition Engine
July 1, 2023 - ASTM International

1.1 This test method measures the ability of crankcase oil to control camshaft lobe wear for spark-ignition engines equipped with an overhead valve-train and sliding cam followers. This test method is designed to simulate extended engine idling vehicle operation. The Sequence IVA Test Method uses a...

ASTM D8111-23a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIH, Spark-Ignition Engine
July 1, 2023 - ASTM International

1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....

Advertisement